EN
  • EN
  • DE

OV00480-B81G-1C

Part No OV00480-B81G-1C
Manufacturer OmniVision Technologies Inc
Catalog Linear - Video Processing
Description IC VIDEO CAM BRIDGE PROC 81BGA / Video Processor IC Serial NTSC 81-BGA (6.5x6.5) Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr OmniVision Technologies Inc
Package Tray
Function Processor
Applications Consumer Video
Standards NTSC
Control Interface Serial
Voltage - Supply 1.2V ~ 3.3V
Mounting SMD (SMT)
Supplier Device Package 81-BGA (6.5x6.5)
Base Product Number OV00480
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,480
Win Source Part Number 975028-OV00480-B81G-1C
Ultra Librarian 3D Model Ultra Librarian OV00480-B81G-1C CAD Model

Description

The OV00480-B81G-1C is a CMOS image sensor manufactured by OmniVision Technologies Inc. This sensor is designed for capturing high-quality images and videos in various applications, from mobile devices to surveillance systems. The specific designation (B81G-1C) likely refers to specific configuration options related to lens type or output format.

Applications:

  • Mobile phones: Used as the main or secondary camera in smartphones.
  • Tablets: Employed in tablet computers for image and video capture.
  • Webcams: Utilized in webcams for video conferencing and streaming.
  • Surveillance cameras: Found in security cameras for monitoring and recording.
  • Automotive cameras: Used in rear-view cameras and driver-assistance systems.

Features:

  • CMOS technology: Provides high image quality, low power consumption, and small size.
  • High resolution: Captures detailed images with a large number of pixels.
  • Low-light sensitivity: Performs well in low-light conditions, producing clear images even in dimly lit environments.
  • Wide dynamic range: Captures details in both bright and dark areas of the image.
  • Integrated image processing: Includes on-chip image processing functions for enhanced image quality.

Benefits:

  • High-quality images and videos: Delivers sharp, clear, and detailed images and videos.
  • Low power consumption: Extends battery life in portable devices.
  • Compact size: Allows for integration into small form-factor devices.
  • Versatile: Suitable for a wide range of imaging applications.
  • Reliable operation: Designed for stable and reliable performance in various environments.

Additional Details:

The OV00480-B81G-1C has specific resolution, pixel size, and frame rate capabilities that are detailed in the product datasheet. It likely supports various output formats such as MIPI, parallel, or serial. The sensor requires specific lens configurations for optimal image quality. OmniVision provides comprehensive technical documentation, reference designs, and software drivers to facilitate integration into various systems. Power supply voltage requirements are typically low, around 1.8V or 2.8V. The operating temperature range is usually specified for commercial or industrial applications. This image sensor may incorporate features like automatic exposure control, automatic white balance, and lens shading correction.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess