EN
  • EN
  • DE

E-TDA7590TR

Part No E-TDA7590TR
Manufacturer STMicroelectronics
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP SPEECH/AUDIO 144-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Fixed Point
Clock Rate 120MHz
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 144-TQFP (20x20)
Win Source Part Number 132668-E-TDA7590TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-TDA7590TR CAD Model

Description

The E-TDA7590TR from STMicroelectronics is a state-of-the-art audio amplifier that has been meticulously designed to deliver superior sound quality for automotive audio applications. This powerful component is part of STMicroelectronics' reputable line of audio products, known for their reliability, performance, and integration capabilities.

Key Features

  • High Output Power: The E-TDA7590TR offers a remarkable output power capability, making it suitable for high-performance car radio and audio systems.
  • Multiwatt15 Packaging: Encased in a Multiwatt15 package, it ensures optimal thermal performance and space-saving design, ideal for compact automotive environments.
  • Low Distortion: The device is engineered to provide low levels of Total Harmonic Distortion (THD), ensuring crystal-clear audio reproduction.
  • Advanced Diagnostics: It is equipped with diagnostic functions that help detect and manage system faults for enhanced safety and reliability.
  • Flexibility: The E-TDA7590TR is designed to be flexible, supporting various speaker loads and configurations.

Applications

The E-TDA7590TR is primarily used in automotive audio systems, where high fidelity and robustness are essential. Its high power output and quality make it an excellent choice for in-car entertainment and navigation systems, as well as for external amplifier modules.

Technical Specifications

With a wide supply voltage range and the ability to drive low impedance loads, the E-TDA7590TR is versatile and adaptable to various automotive power systems. The integration of a mute and standby function allows for power-saving modes, making it an energy-efficient choice for modern vehicles.

STMicroelectronics' commitment to quality and innovation is evident in the E-TDA7590TR, making it a top choice for manufacturers looking to enhance the audio experience in their automotive products. With its robust design and advanced features, the E-TDA7590TR stands out as a leading solution in the car audio amplifier market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess