EN
  • EN
  • DE
  • IT

TMS320VC5503ZHH

Part No TMS320VC5503ZHH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 179-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 64kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 179-BGA MicroStar (12x12)
Win Source Part Number 1110689-TMS320VC5503ZHH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC5503ZHH CAD Model

Description

The TMS320VC5503ZHH is a high-performance, fixed-point digital signal processor (DSP) from the renowned manufacturer Texas Instruments (TI). Designed to meet the rigorous demands of signal processing applications, this DSP is a perfect blend of power and efficiency, making it an ideal choice for a wide range of applications, including audio processing, telecommunications, industrial control, and more.

Key Features

  • High-Performance Processing: The TMS320VC5503ZHH operates at a frequency of up to 200 MHz, delivering up to 1600 million instructions per second (MIPS). This high level of performance ensures that it can handle complex algorithms and processing tasks with ease.
  • On-Chip Memory: This DSP comes with integrated memory, including 64K bytes of RAM and 256K bytes of ROM, which helps in reducing system costs and improving performance by minimizing external memory requirements.
  • Low Power Consumption: It is designed with TI's advanced power management techniques, allowing for low power operation and extended battery life in portable devices.
  • Rich Peripherals: The device includes a variety of peripherals such as a multichannel buffered serial port, I2C bus, and host-port interface, providing excellent connectivity options for a multitude of applications.
  • Flexible Development: The TMS320VC5503ZHH is supported by TI's comprehensive software development tools, including Code Composer Studio™, which simplifies the development process and reduces time-to-market.

Applications

The versatility of the TMS320VC5503ZHH DSP makes it suitable for a variety of applications, such as:

  • Professional and consumer audio equipment
  • Speech and audio processing
  • Wireless communication devices
  • Biometric analysis and medical imaging
  • Industrial control systems

In conclusion, the TMS320VC5503ZHH from Texas Instruments is a powerful, efficient, and versatile DSP that can meet the needs of developers looking to create advanced digital signal processing systems. With its robust feature set and support for a wide range of applications, it stands out as a top choice in the world of signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
SHARC PROCESSOR 200MHZ
Lowest to $20.3025
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Lowest to $91.1852
Analog Devices Inc.
DSP MULTIPROCESSOR
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $497.2968
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4851 $58.4553
8+ $15.9878 $127.9024
11+ $15.4883 $170.3713
15+ $14.9886 $224.8290
20+ $14.4890 $289.7800
26+ $12.9901 $337.7426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess