EN
  • EN
  • DE

TMS320TCI6614CCMS

Part No TMS320TCI6614CCMS
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Standard Package 1
Win Source Part Number 1337188-TMS320TCI6614CCMS
Ultra Librarian 3D Model Ultra Librarian TMS320TCI6614CCMS CAD Model

Description

The TMS320TCI6614CCMS is a high-performance, multicore digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of modern telecommunication and networking applications. This advanced DSP is part of the TMS320C6000 DSP family, which is well known for its high level of integration and computational power.

At the heart of the TMS320TCI6614CCMS lies a powerful architecture that includes multiple enhanced DSP cores. These cores are capable of handling complex algorithms and processing tasks simultaneously, making the chip an ideal solution for applications that require intense signal processing capabilities such as wireless base stations, mission-critical systems, and high-end imaging applications.

Key Features:

  • Multiple Core Architecture: The device features multiple DSP cores that allow for parallel processing and increased throughput for demanding signal processing tasks.
  • High-Speed Connectivity: Equipped with high-speed serial interfaces, the TMS320TCI6614CCMS ensures fast data transfers and connectivity options for a variety of communication protocols.
  • Advanced Memory Interface: The processor comes with an advanced memory interface that supports high bandwidth and low latency access to both internal and external memory sources.
  • Robust Security Features: With integrated security features, the TMS320TCI6614CCMS provides secure data processing and protects against unauthorized access, making it suitable for sensitive applications.
  • Power Efficiency: TI's focus on power efficiency means the TMS320TCI6614CCMS is designed to deliver exceptional performance per watt, reducing the overall power consumption for energy-sensitive applications.

Developers can take advantage of TI's comprehensive software and hardware tools to facilitate rapid development and deployment of applications utilizing the TMS320TCI6614CCMS. The processor's scalability and software compatibility across the TMS320C6000 DSP platform also ensure a future-proof solution that can adapt to evolving technological needs.

Overall, the TMS320TCI6614CCMS is a testament to Texas Instruments' commitment to providing cutting-edge technology for complex digital signal processing. Its combination of performance, connectivity, and power efficiency makes it a top choice for engineers and developers looking to push the boundaries of what's possible in their respective fields.

You May Also Be Interested in

Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $444.0150 $444.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess