EN
  • EN
  • DE

E-TEA3718SDP

Part No E-TEA3718SDP
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 16POWERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Step Resolution 1, 1/2
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 45 V
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package 16-PowerDIP
Win Source Part Number 099569-E-TEA3718SDP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian E-TEA3718SDP CAD Model

Description

Introducing the E-TEA3718SDP Stepper Motor Driver

The E-TEA3718SDP is a cutting-edge stepper motor driver module designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance driver is specifically engineered to provide a seamless and efficient driving solution for bipolar stepper motors widely used in automation, robotics, and precision control applications.

Key Features

  • Dual Full-Bridge Motor Driver: The E-TEA3718SDP is capable of driving two-phase bipolar stepper motors with excellent precision and control, offering a dual full-bridge configuration that ensures reliable operation.
  • High Voltage and Current Ratings: This robust module supports a wide operating voltage range from 10V to 46V and can deliver up to 1A per phase continuously, making it suitable for a variety of stepper motors.
  • Integrated Protection Features: It comes with built-in features such as thermal shutdown, under-voltage lockout, and crossover-current protection, ensuring the longevity and safety of both the driver and the motor.
  • Step and Direction Interface: The E-TEA3718SDP provides a simple and intuitive step and direction interface, allowing for easy integration with microcontrollers and other control systems.
  • Low Power Dissipation: Designed with efficiency in mind, the module exhibits low saturation voltage and reduced power dissipation, which contributes to a cooler operation and energy savings.

Applications

The versatility and reliability of the E-TEA3718SDP stepper motor driver make it an ideal choice for a wide range of applications that require precise motor control, such as:

  • 3D Printers
  • CNC Machines
  • Automated Guided Vehicles (AGVs)
  • Medical Equipment
  • Office Automation
  • Surveillance Systems

Why Choose E-TEA3718SDP?

With its advanced features, the E-TEA3718SDP from STMicroelectronics stands out as a top-tier solution for driving stepper motors. Its robust design, combined with the ease of use and comprehensive protection mechanisms, ensures that your applications run smoothly and efficiently. Whether you're developing a prototype or mass-producing industrial equipment, the E-TEA3718SDP is a reliable and cost-effective choice for your motor driving needs.

You May Also Be Interested in

NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0565 $52.7345
31+ $3.3284 $103.1804
47+ $3.2244 $151.5468
65+ $3.1204 $202.8260
83+ $3.0164 $250.3612
111+ $2.7044 $300.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess