EN
  • EN
  • DE

EMIF02-MIC02F2

Part No EMIF02-MIC02F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 470 OHM/16PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 470
Values R = 470 Ohms, C = 16pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.056" L x 0.036" W (1.42mm x 0.92mm)
Height 0.028" (0.70mm)
Win Source Part Number 080995-EMIF02-MIC02F2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF02-MIC02F2 CAD Model

Description

EMIF02-MIC02F2 Integrated EMI Filter and ESD Protection

The EMIF02-MIC02F2 is a highly integrated solution designed by STMicroelectronics to provide both Electromagnetic Interference (EMI) filtering and Electrostatic Discharge (ESD) protection. This compact component is specifically tailored for the protection of microphone lines in a wide range of electronic devices, such as mobile phones, tablets, and other portable audio recording equipment.

With its low-pass filter design, the EMIF02-MIC02F2 effectively attenuates unwanted high-frequency noise, ensuring clear audio signal integrity. This is critical for devices where audio quality is paramount. The integrated ESD protection circuitry is compliant with IEC 61000-4-2 standards, offering robust protection against electrostatic discharges that can occur during everyday device handling, thus enhancing the durability and reliability of the end product.

The device features a capacitance line to ground for each line (C line ) of 17 pF (typical), which is optimal for maintaining signal quality without significantly affecting the signal data rate. It also boasts very low PCB space consumption thanks to its miniature package, the μQFN-6L, with a 1.7 x 1.7 mm footprint and a very thin profile. This makes the EMIF02-MIC02F2 an excellent choice for space-constrained applications where board real estate is at a premium.

Moreover, the EMIF02-MIC02F2 is characterized by a low insertion loss and a cut-off frequency carefully tuned for microphone applications, ensuring minimal impact on voice signal frequencies while effectively filtering out RF interference. This feature is especially important in maintaining voice quality in communication devices.

For designers and engineers, the EMIF02-MIC02F2 simplifies circuit design by integrating both EMI filtering and ESD protection into a single component, reducing the number of discrete components required on the PCB. This not only saves space but also can contribute to a reduction in manufacturing costs and complexity. Additionally, its compatibility with high-volume manufacturing is an added advantage, making it suitable for mass-market product applications.

In summary, the EMIF02-MIC02F2 from STMicroelectronics is a versatile, high-performance solution for EMI filtering and ESD protection in audio interfaces, offering excellent signal integrity, robust protection, and a compact form factor for modern electronic devices.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6034 $60.3400
235+ $0.4952 $116.3720
365+ $0.4797 $175.0905
500+ $0.4642 $232.1000
645+ $0.4488 $289.4760
865+ $0.4023 $347.9895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess