EN
  • EN
  • DE

EMIF04-1K030F3

Part No EMIF04-1K030F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 1KOHM/24PF ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 1kOhm, C = 24pF 9-WFBGA, FCBGA
Manufacturer STMicroelectronics
Series IPAD™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 9-WFBGA, FCBGA
Family Name EMIF04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number -497-15254-6, 497-15254-1, 497-15254-2, -497-15254-1, -497-15254-2, 497-15254-6
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918057-EMIF04-1K030F3
Ultra Librarian 3D Model Ultra Librarian EMIF04-1K030F3 CAD Model

Description

EMIF04-1K030F3: EMI Filtering and Signal Conditioning Integrated Device from STMicroelectronics

The EMIF04-1K030F3 is a highly integrated solution designed by STMicroelectronics for Electromagnetic Interference (EMI) filtering and signal conditioning. This compact device is part of the EMIF04 series, which is specifically engineered to suppress EMI/RFI noise in electronic circuits. It is an optimal choice for applications requiring high levels of signal integrity and protection against external noise sources.

Key Features

  • Integrated EMI Filtering: The device includes four lines of low-pass filter circuits that effectively attenuate unwanted high-frequency noise, ensuring the integrity of the signals being protected.
  • ESD Protection: The EMIF04-1K030F3 is equipped with robust ElectroStatic Discharge (ESD) protection, safeguarding sensitive components against electrostatic events. It meets the IEC61000-4-2 standard, offering a high level of protection for your electronic designs.
  • Low Capacitance: With a low input/output capacitance, the device minimizes signal distortion and is particularly suitable for high-speed data lines where maintaining signal integrity is crucial.
  • High Integration: The integration of EMI filters and ESD protection in a single package allows for a reduction in PCB space, simplifying design and enhancing overall system reliability.
  • Lead-Free Package: The EMIF04-1K030F3 comes in an ECOPACK® lead-free package, showing STMicroelectronics' commitment to environmental sustainability.

Applications

The versatility of the EMIF04-1K030F3 makes it suitable for a wide range of applications, including:

  • Mobile phones and communication devices
  • Data lines for USB 2.0 and IEEE 1394 interfaces
  • Portable electronics such as PDAs and digital cameras
  • Computing devices like laptops and tablets

With its ability to provide both signal conditioning and EMI filtering, the EMIF04-1K030F3 is a practical choice for designers looking to enhance the performance and reliability of their electronic products. By choosing this integrated device from STMicroelectronics, you can ensure that your products meet stringent EMI regulations while maintaining high-speed signal integrity.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1859 $58.5585
760+ $0.1526 $115.9760
1,175+ $0.1478 $173.6650
1,620+ $0.1430 $231.6600
2,090+ $0.1383 $289.0470
2,800+ $0.1240 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess