EN
  • EN
  • DE

MC10H141

Part No MC10H141
Manufacturer ON Semiconductor
Description Four-Bit Universal Shift Register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217267-MC10H141
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H141 CAD Model

Description

The ON Semiconductor MC10H141 is a high-performance ECL (Emitter Coupled Logic) Quad 2-Input OR/NOR Gate designed for use in systems that require fast propagation times, high noise immunity, and minimal power consumption. This integrated circuit is a versatile component that provides system designers with the capability to implement logical operations with speed and reliability.

Key Features

  • High-Speed Operation: The MC10H141 boasts propagation delay times that are significantly shorter than those of conventional TTL logic gates, making it ideal for high-speed computing, telecommunication, and signal processing applications.
  • Quad Configuration: With four independent 2-input OR/NOR gates in a single package, this IC allows for compact circuit designs, saving space on PCB layouts and reducing the overall component count.
  • Flexible Power Supply: The device operates over a wide range of supply voltages, typically from -4.94V to -5.46V, providing design flexibility and compatibility with other ECL logic families.
  • Complementary Outputs: Each gate has both OR and NOR outputs available, offering the convenience of using complementary logic levels without additional inversion stages.
  • Emitter Follower Outputs: The outputs are emitter followers, ensuring minimal loading effect on the device and providing the ability to drive capacitive loads with ease.

Applications

The MC10H141 is suited for a wide range of applications that demand high-speed logic operations. These include but are not limited to:

  • High-speed data processing systems
  • Telecommunication infrastructure
  • Instrumentation and test equipment
  • Aerospace and military electronics
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H141 is manufactured to meet high standards of performance and reliability. The device is available in a PDIP-16 package and is specified over the full military temperature range of -55°C to +125°C, ensuring operation in extreme environmental conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess