EN
  • EN
  • DE

ESDA25B1RL

Part No ESDA25B1RL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 24VWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 6
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 25V
Power Dissipation - Pd 150W
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 015707-ESDA25B1RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Computers & Computer Peripherals, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian ESDA25B1RL CAD Model

Description

The ESDA25B1RL is a state-of-the-art Transient Voltage Suppressor (TVS) designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. The ESDA25B1RL is an ideal choice for safeguarding components in high-speed data and power lines against the damaging effects of ESD, which can compromise the integrity and longevity of electronic systems.

Key Features

  • Bidirectional Transil™ function: The ESDA25B1RL offers bidirectional clamping, making it suitable for protecting lines where the polarity of the transient could be positive or negative.
  • Low clamping voltage: It has a low clamping voltage that ensures the protection of very sensitive circuits from ESD without causing any unwanted operation.
  • High surge capability: With its high surge capability, this device can withstand serious transient voltage spikes, providing robust protection for your electronics.
  • Large bandwidth: The ESDA25B1RL is designed for applications with a large bandwidth, making it suitable for high-speed data lines.
  • Low leakage current: It has a very low leakage current, ensuring minimal power loss when the device is in standby mode, thus preserving the energy efficiency of the overall system.
  • ISO 10605 and IEC 61000-4-2 compliance: The device meets the stringent requirements of industry standards for ESD protection, ensuring reliability and performance.
  • Small package size: Its small SOT23-3L package makes it easy to integrate into space-constrained designs without compromising on protection capabilities.

Applications

The ESDA25B1RL is versatile and can be used across various applications where ESD protection is critical. It is particularly well-suited for:

  • USB power and data lines
  • HDMI, Ethernet, and other high-speed ports
  • Mobile phones, tablets, and other portable devices
  • Set-top boxes, DVD players, and other consumer electronics
  • Industrial controls and automotive systems

With its robust design and high-performance characteristics, the ESDA25B1RL from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic products against the risks posed by transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8330 $54.1450
150+ $0.6835 $102.5250
230+ $0.6621 $152.2830
315+ $0.6408 $201.8520
405+ $0.6194 $250.8570
545+ $0.5553 $302.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,560 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess