EN
  • EN
  • DE

ESDA6V1-5W6/J

Part No ESDA6V1-5W6/J
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0815+
Reference case SOT
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 753138-ESDA6V1-5W6/J
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDA6V1-5W6/J CAD Model

Description

STMicroelectronics ESDA6V1-5W6/J Transil™ ESD Protector

The ESDA6V1-5W6/J is a state-of-the-art Transil™ ESD suppressor designed by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically engineered to protect sensitive electronic equipment against electrostatic discharge (ESD) that can cause irreversible damage to integrated circuits. It is an ideal solution for safeguarding high-speed data lines and I/O ports in a variety of applications such as mobile phones, computers, and other portable devices.

Constructed using advanced semiconductor technology, the ESDA6V1-5W6/J offers a robust shield against ESD, exceeding the IEC 61000-4-2 standard (level 4), which ensures the highest level of protection for electronic components. Its low clamping voltage and quick response time minimize the risk of damage to the protected device during an ESD event.

The ESDA6V1-5W6/J comes in a compact SOT-23-6L package, which is not only space-saving but also allows for easy integration into existing circuit designs without the need for significant layout changes. This small footprint is particularly beneficial for applications where board space is at a premium.

Key features of the ESDA6V1-5W6/J include:

  • Low leakage current, which ensures minimal impact on the normal operation of the protected device.
  • Low capacitance, making it suitable for protecting high-speed data lines without degrading signal integrity.
  • Unidirectional protection, providing targeted defense against ESD pulses.
  • RoHS compliance, which guarantees that the product is free of hazardous substances and meets environmental standards.
  • Peak pulse power dissipation (PPP) of 200 W (8/20µs) for robust transient suppression capabilities.

STMicroelectronics' commitment to quality and reliability is evident in the ESDA6V1-5W6/J, which undergoes rigorous testing to ensure it meets the highest industry standards. For designers and engineers looking to enhance the ESD resilience of their electronic systems, the ESDA6V1-5W6/J offers a perfect blend of performance, compactness, and reliability.

With its combination of advanced protection features and compact design, the ESDA6V1-5W6/J from STMicroelectronics is an excellent choice for any application that requires reliable ESD protection without compromising on space or performance.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1224 $58.1400
1,150+ $0.1005 $115.5750
1,765+ $0.0982 $173.3230
2,440+ $0.0947 $231.0680
3,165+ $0.0912 $288.6480
4,230+ $0.0820 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess