Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 10V
Minimum Breakdown Voltage 12V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 50W
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 124152-ESDALC12-1T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDALC12-1T2 CAD Model

Description

ESDALC12-1T2 - Bidirectional Single Line TVS Diode

The ESDALC12-1T2 is a cutting-edge transient voltage suppression (TVS) diode designed by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to protect sensitive electronic equipment from electrostatic discharges (ESD) and other voltage-induced transient events. With its bidirectional clamping characteristics and single-line protection, it is an ideal choice for safeguarding high-speed data lines and other critical circuits against electrical threats.

Key Features

  • Low Clamping Voltage: The ESDALC12-1T2 offers a very low clamping voltage, ensuring that any transient overvoltages are kept to a minimum, thus providing superior protection for sensitive components.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode is capable of absorbing significant transient energy, which makes it suitable for applications prone to high ESD events.
  • Fast Response Time: The device reacts almost instantaneously to transient events, ensuring that the protected circuitry is quickly shielded from potentially damaging voltage spikes.
  • Low Leakage Current: It exhibits extremely low leakage current in its standby state, which helps in maintaining the energy efficiency of the overall system.
  • Small Package Size: The ESDALC12-1T2 comes in a compact SOD-882 package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the ESDALC12-1T2 allows it to be used across a broad range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 interfaces
  • HDMI and other high-speed data lines
  • Mobile phones, tablets, and other portable devices
  • Microcontroller input/output protection
  • Power supply protection

Reliability and Compliance

STMicroelectronics ensures that the ESDALC12-1T2 meets the highest standards of quality and reliability. It complies with the IEC 61000-4-2 standard, which defines the ESD immunity requirements for electronic equipment. Additionally, this component is RoHS compliant and free from hazardous substances, reflecting STMicroelectronics' commitment to environmental sustainability.

Overall, the ESDALC12-1T2 from STMicroelectronics represents a robust and reliable solution for protecting sensitive electronics from the dangers of ESD and other transient voltage events.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1827
ECAD model for SMDJ36CA-AT/TR13
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0336
ECAD model for SMAJ45CA/TR13
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1470
ECAD model for SMDJ33CA/TR13
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to €0.0693
ECAD model for SMBJ200A-TP
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to €0.0939
ECAD model for SZMMBZ33VALT1G
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to €0.0927
ECAD model for ESD5484FCT5G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ €0.2080 €45.7501
535+ €0.1706 €91.2881
825+ €0.1654 €136.4261
1,140+ €0.1600 €182.4082
1,470+ €0.1546 €227.3347
1,965+ €0.1387 €272.4804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,708 pieces
MOQ: 220 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention