EN
  • EN
  • DE

ESDAVLC12-1BV2

Part No ESDAVLC12-1BV2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 10.5VWM 20VC ST01005
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10.5V
Voltage - Breakdown (Min) 12V
Voltage - Clamping (Max) @ Ipp 20V
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 7pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Supplier Device Package ST01005
Base Product Number ESDAVLC12
Standard Package 20,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 590006-ESDAVLC12-1BV2
Ultra Librarian 3D Model Ultra Librarian ESDAVLC12-1BV2 CAD Model

Description

STMicroelectronics ESDAVLC12-1BV2 Bidirectional Single Line TVS Diode

The ESDAVLC12-1BV2 from STMicroelectronics is a state-of-the-art Transient Voltage Suppression (TVS) diode designed to protect sensitive electronics from the damaging effects of Electrostatic Discharge (ESD). This compact, high-performance device is part of STMicroelectronics' ESDA series and is specifically crafted to safeguard a single data line or other I/O port in a wide range of applications.

Key Features:

  • Low Clamping Voltage: The ESDAVLC12-1BV2 offers a low clamping voltage, which is crucial for protecting modern electronics with delicate circuitry that can be easily damaged by overvoltage events.
  • Bidirectional Protection: This device provides bidirectional protection, ensuring that ESD pulses can be safely dissipated regardless of the polarity, making it ideal for AC signal lines or other applications where the polarity can vary.
  • Low Capacitance: With a low line capacitance, the ESDAVLC12-1BV2 minimizes signal attenuation, preserving signal integrity and ensuring high-speed data line protection without compromising performance.
  • High ESD Protection: It is capable of withstanding ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge), as per the IEC 61000-4-2 standard, providing robust protection for sensitive components.
  • Small Package Size: The device comes in a tiny SOD-882 package, which is ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on their design's form factor.

Applications:

The ESDAVLC12-1BV2 is suitable for a vast array of applications where ESD protection is critical. Some common use cases include:

  • USB interfaces
  • Audio/Video inputs
  • HDMI and DisplayPort interfaces
  • Mobile phones and other portable devices
  • Serial and parallel ports
  • Power supply lines

Overall, the ESDAVLC12-1BV2 by STMicroelectronics is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products by incorporating robust ESD protection. Its combination of low clamping voltage, bidirectional protection, and small form factor make it a versatile component suitable for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0634 $58.0110
2,220+ $0.0521 $115.6620
3,435+ $0.0505 $173.4675
4,730+ $0.0489 $231.2970
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,948 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess