EN
  • EN
  • DE

ETC5054D/H013TR

Part No ETC5054D/H013TR
Manufacturer STMicroelectronics
Catalog Interface - CODECs
Description IC CODEC/FILTER SERIAL 16-SOIC / SERIAL INTERFACE CODEC/FILTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 2
Sigma Delta No
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -25°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 774267-ETC5054D/H013TR
Popularity Medium
Supply and Demand Status Balance
Family Name ETC5054
Introduction Date March 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ETC5054D/H013TR CAD Model

Description

The ETC5054D/H013TR from STMicroelectronics is a high-performance integrated circuit designed for advanced telecommunication systems and data transfer networks. This component is tailored to meet the rigorous demands of modern electronic communication equipment, providing reliable and efficient operation.

Key Features

  • High-Speed Operation: The ETC5054D/H013TR is engineered for rapid data processing and transmission, ensuring minimal latency and high throughput for communication systems.
  • Low Power Consumption: With an emphasis on energy efficiency, this integrated circuit maintains a low power draw, reducing the overall power requirements of the system and extending the life of battery-powered devices.
  • Durable Construction: Manufactured using robust materials and state-of-the-art production techniques, the ETC5054D/H013TR is built to withstand the stresses of continuous operation in a variety of environmental conditions.
  • Compatibility: Designed with versatility in mind, this component is compatible with a wide range of telecommunication standards, making it a flexible choice for system designers.
  • Compact Form Factor: The small size of the ETC5054D/H013TR makes it ideal for use in space-constrained applications, allowing for more efficient use of the available board space.

Applications

The ETC5054D/H013TR is suitable for a variety of applications within the telecommunications sector, including but not limited to:

  • Wireless communication systems
  • Network routers and switches
  • Broadband access equipment
  • High-speed data acquisition systems
  • Signal processing units

Technical Specifications

STMicroelectronics provides detailed technical specifications for the ETC5054D/H013TR, ensuring that designers and engineers can integrate the component into their systems with full knowledge of its capabilities and limitations. It is important to consult the official datasheet and application notes provided by STMicroelectronics for in-depth technical information and recommended usage guidelines.

In summary, the ETC5054D/H013TR from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for advanced telecommunications systems and high-speed data networks.

You May Also Be Interested in

Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess