EN
  • EN
  • DE

MAX7367EUP+

Part No MAX7367EUP+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description I2C Multiplexer 1-Element BiCMOS Open Drain 4-IN 20-Pin TSSOP / IC MULTIPLEXER DUAL 4X1 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications I2C
Number of Channels 1
On-State Resistance (Maximum) 24 Ohm
Operating Supply Voltage 2.3 V ~ 5.5 V
Features Bi-Directional
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 786973-MAX7367EUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7367
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX7367EUP+ CAD Model

Description

Maxim Integrated MAX7367EUP+ Overview

The Maxim Integrated MAX7367EUP+ is a highly versatile and efficient I/O port expander designed to facilitate the seamless integration of additional I/O ports into a system with a minimal number of pins. This compact and powerful device is particularly useful for microprocessor or microcontroller-based systems where additional I/O ports are needed but space and pin count are at a premium.

Key Features

  • Expandability: The MAX7367EUP+ allows for the expansion of I/O ports, providing additional interfacing capabilities without the need for a larger microcontroller.
  • Serial Interface: It utilizes an I²C-compatible serial interface, making it easy to communicate with the host controller and minimizing the wiring complexity.
  • Configurable Ports: Each I/O port can be individually configured as either an input or an output, offering flexibility to meet various application requirements.
  • Integrated Pull-ups: Built-in pull-up resistors on the I/O lines simplify the design and reduce the need for external components.
  • Interrupt Output: An interrupt output feature is included to alert the host controller when input states change, enhancing system responsiveness and efficiency.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power consumption, making it suitable for battery-operated devices.
  • Robust ESD Protection: The MAX7367EUP+ is equipped with robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.

Applications

With its ability to add more I/O ports while conserving space, the MAX7367EUP+ is ideal for a wide range of applications. It is particularly well-suited for portable devices, consumer electronics, and industrial control systems where the number of available pins on the main processor is limited. It can also be used in servers, communication systems, and automotive applications to manage multiple input and output signals efficiently.

Package and Availability

The MAX7367EUP+ is offered in a compact TSSOP-20 package, providing a space-saving solution for densely packed PCBs. This product is available for purchase through various electronic component distributors, ensuring easy accessibility for designers and manufacturers.

Overall, the Maxim Integrated MAX7367EUP+ is a powerful solution for expanding I/O capabilities, offering a mix of flexibility, efficiency, and reliability for sophisticated electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
M/A-Com Technology Solutions
INTEGRATED CIRCUIT / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess