EN
  • EN
  • DE

ETC5067N/C

Part No ETC5067N/C
Manufacturer STMicroelectronics
Catalog Interface - CODECs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer STMicroelectronics
Win Source Part Number 260468-ETC5067N/C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETC5067N/C CAD Model

Description

Introducing the ETC5067N/C Integrated Circuit by STMicroelectronics

The ETC5067N/C is a cutting-edge integrated circuit (IC) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This IC is part of a series of high-performance components tailored to meet the demanding requirements of modern electronic applications.

At the heart of the ETC5067N/C is its robust design that ensures reliable operation under a variety of conditions. The device is crafted using advanced semiconductor technology, which allows for a compact footprint while delivering exceptional functionality. This makes it an ideal choice for designers looking to optimize space without compromising on performance.

One of the key features of the ETC5067N/C is its high level of integration. This IC incorporates various functions that would typically require multiple discrete components, thus simplifying the design process and reducing the overall bill of materials. It is suitable for a wide range of applications, including but not limited to, power management, signal processing, and communication systems.

The ETC5067N/C boasts excellent electrical characteristics that contribute to its high efficiency and reliability. It operates over a broad voltage range and is designed to handle significant power levels, making it a versatile choice for both low-power and high-power applications. The device also includes built-in protection features that safeguard it against over-temperature conditions, over-current, and other potential fault conditions, ensuring long-term stability and safety in operation.

STMicroelectronics has a reputation for producing high-quality electronic components, and the ETC5067N/C is no exception. It is manufactured to meet stringent industry standards, ensuring compatibility with a wide range of products and adherence to international regulatory requirements.

In summary, the ETC5067N/C from STMicroelectronics is a highly integrated, efficient, and reliable IC that provides a cost-effective solution for a multitude of electronic applications. Its compact design, combined with its robust performance, makes it a go-to component for engineers and designers looking to create innovative products with a competitive edge.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess