EN
  • EN
  • DE

TLC320AD545PT

Part No TLC320AD545PT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Single Channel Data/Fax Codec | IC SINGLE CHANNEL CODEC 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Data/Fax
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 78 / 80
Dynamic Range, ADCs / DACs (db) Typ 80 / 80
Supply Voltage , Analog 4.5V ~ 5.5V
Supply Voltage , Digital 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number TLC320AD545
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1268950-TLC320AD545PT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC320AD545PT CAD Model

Description

The TLC320AD545PT is a high-performance, precision analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This product is engineered to cater to a wide array of applications that require accurate and reliable digital representation of analog signals. It is a crucial component in systems that demand high-speed data acquisition, such as industrial control, medical instrumentation, and digital audio processing.

At the heart of the TLC320AD545PT lies a 24-bit delta-sigma ADC that provides exceptional accuracy and noise performance. This converter features a high dynamic range, making it suitable for applications that encounter a wide range of signal levels. The device operates over a wide supply voltage range, allowing for flexible implementation in various circuit designs.

The TLC320AD545PT is designed with user convenience in mind, offering a serial interface that simplifies connections to microcontrollers and digital signal processors. This interface not only reduces the number of wires required for communication but also minimizes the overall design footprint, which is particularly beneficial for compact electronic assemblies.

In addition to its high-precision conversion capabilities, the TLC320AD545PT boasts a low power consumption profile. This feature is especially important for battery-powered devices, as it extends operational life and reduces the need for frequent recharging or battery replacements. The device also includes an internal oscillator, which eliminates the need for external clocking components, further simplifying the design and reducing system costs.

Texas Instruments has equipped the TLC320AD545PT with a range of features to ensure robust performance in challenging environments. These include a wide operating temperature range and built-in self-calibration mechanisms that maintain accuracy over time and temperature variations. The TLC320AD545PT is available in a compact package, making it an excellent choice for space-constrained applications.

Overall, the TLC320AD545PT from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to integrate high-quality analog-to-digital conversion into their systems.

You May Also Be Interested in

AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $2.4359
ams
Lowest to $3.2687
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3936 $56.3616
13+ $7.7076 $100.1988
21+ $7.4668 $156.8028
28+ $7.2259 $202.3252
36+ $6.9850 $251.4600
48+ $6.2624 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess