EN
  • EN
  • DE

MC9S08AC96CFUE

Part No MC9S08AC96CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 54
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
Data RAM Size 6K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x14)
Win Source Part Number 1074278-MC9S08AC96CFUE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08AC96CFUE CAD Model

Description

Product Overview: NXP MC9S08AC96CFUE Microcontroller

The NXP MC9S08AC96CFUE microcontroller is a versatile and powerful integrated circuit designed for a wide range of embedded applications. This microcontroller is part of the S08 family, which is renowned for its high-performance and low-power HCS08 central processing unit (CPU). The device is well-suited for industrial control, automotive, consumer electronics, and many other applications that require a robust and reliable microcontroller with a rich set of features.

Key Features:

  • Core: The MC9S08AC96CFUE is built around an HCS08 CPU, which operates at a maximum frequency of 40 MHz. This core provides a balanced combination of processing power and efficiency, making it ideal for both speed-sensitive and power-conscious applications.
  • Memory: It comes equipped with 96KB of on-chip flash memory, which is ideal for storing application code, and 4KB of RAM for data processing. The flash memory is partitioned into blocks, which can be independently erased and programmed, allowing for greater flexibility and reliability.
  • Input/Output: The microcontroller features multiple general-purpose input/output (GPIO) pins that support various digital and analog functionalities. These pins can be programmed to interface with external sensors, actuators, and other peripherals.
  • Timers and Counters: A range of timers, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, enhances the capability to perform time-related functions such as event counting, pulse generation, and interrupt scheduling.
  • Analog-to-Digital Converter: An integrated 10-bit analog-to-digital converter (ADC) allows the microcontroller to convert analog signals into digital data, enabling it to process information from a variety of analog sensors.
  • Communication Interfaces: The MC9S08AC96CFUE supports multiple communication protocols including I2C, SPI, and SCI (UART), providing versatile options for serial data exchange with other devices.
  • Operating Conditions: The device can operate within a voltage range of 1.8V to 5.5V and a temperature range of -40°C to 85°C, ensuring reliable performance in diverse environments.
  • Packaging: This microcontroller is available in a 64-QFP (Quad Flat Package) form factor, which is suitable for space-constrained applications while still offering sufficient I/O options for complex tasks.

Overall, the NXP MC9S08AC96CFUE microcontroller is a feature-rich solution that combines flexibility, efficiency, and reliability to meet the demanding needs of modern embedded systems. Its comprehensive set of peripherals and robust design make it an excellent choice for designers looking to balance performance with power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4867 $59.8936
19+ $6.1434 $116.7246
30+ $5.9517 $178.5510
41+ $5.7600 $236.1600
52+ $5.5671 $289.4892
70+ $4.9919 $349.4330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess