EN
  • EN
  • DE

EV-AUTO-LDOS

Part No EV-AUTO-LDOS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Linear Voltage Regulators
Description EV BRD L4995AK L5150GJ L5300AH7 / L4995AK, L5150GJ, L5300AH7 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Channels per IC 1 - Single
Voltage - Output 5V
Current - Output 500mA, 300mA, 150mA
Regulator Type Positive Fixed
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L4995AK, L5150GJ, L5300AH7
Base Product Number EV-AUTO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 497-17555
Standard Package 1
Win Source Part Number 1068413-EV-AUTO-LDOS
Ultra Librarian 3D Model Ultra Librarian EV-AUTO-LDOS CAD Model

Description

EV-AUTO-LDOS Voltage Regulators from STMicroelectronics

The EV-AUTO-LDOS series from STMicroelectronics is a line of robust, high-performance low dropout voltage regulators (LDOs) designed specifically to meet the rigorous demands of automotive applications. These LDOs are engineered to provide stable and reliable power supply solutions for a wide array of automotive electronics, including infotainment systems, advanced driver-assistance systems (ADAS), and sensor modules.

With a focus on safety and reliability, the EV-AUTO-LDOS regulators are built to comply with stringent automotive standards, ensuring operation under extreme conditions. They are characterized by their low dropout voltage, which means they can maintain a stable output voltage even when the input voltage is very close to the output voltage, thus ensuring efficient operation and reduced power loss.

Key features of the EV-AUTO-LDOS series include:

  • High Accuracy: These LDOs provide precise voltage regulation, which is crucial for sensitive automotive electronics that require consistent power to function correctly.
  • Low Quiescent Current: The devices boast a low quiescent current that contributes to energy efficiency, making them suitable for battery-powered applications where power conservation is essential.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature range, the EV-AUTO-LDOS LDOs maintain performance even in harsh automotive environments.
  • Protection Features: The regulators are equipped with several protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, enhancing the safety and longevity of both the LDO and the application it serves.
  • Package Variants: Available in multiple package options, these LDOs offer flexibility in design to accommodate different space constraints and layout considerations.

STMicroelectronics' commitment to quality is evident in the EV-AUTO-LDOS series, with products that are AEC-Q100 qualified, indicating their suitability for automotive use. Whether for powertrain systems, body electronics, or connectivity modules, the EV-AUTO-LDOS voltage regulators are an excellent choice for designers looking for a dependable power solution that can drive automotive innovation forward.

You May Also Be Interested in

DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38512 / LP38512MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38512TS-1.8 / LP38512 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502TS TO-263 / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP5996SD-2828 / LP5996 DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS
Need more? Email Us
Texas Instruments
BOARD EVAL LP38502SD 8-LLP / LP38502-ADJ Linear Regulator Evaluation Board
Lowest to $18.4533
Texas Instruments
BOARD EVAL FOR LP38502 ADJ VOLT / LP38502 Linear Regulator 2.5VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LP38513TJ-ADJ / LP38513TJ Linear Regulator 1.2VDC Output Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess