EN
  • EN
  • DE

TPS7A6050EVM

Part No TPS7A6050EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TPS7A6050 / TPS7A6050 Linear Regulator 5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Voltage - Output 5V
Output Current 300mA
Voltage - Input 4 V ~ 40 V
Regulator Type Positive Fixed
Operating Temperature Range -40°C ~ 150°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS7A6050
Win Source Part Number 798242-TPS7A6050EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPS7A6050
Introduction Date August 12, 2010
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7A6050EVM CAD Model

Description

TPS7A6050EVM - Texas Instruments Evaluation Module

The TPS7A6050EVM is an evaluation module designed by Texas Instruments to facilitate the testing and performance evaluation of the TPS7A6050, a low-dropout (LDO) voltage regulator. This advanced LDO offers a high degree of precision, low noise, and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive analog circuits, RF applications, and post-regulation for switching power supplies.

The TPS7A6050EVM showcases the regulator's capabilities in a practical circuit environment, allowing engineers to quickly assess its features and integrate it into their designs. The evaluation module includes the TPS7A6050 integrated circuit (IC), along with a set of passive components that demonstrate the IC's stability and noise performance under various load conditions.

Key features of the TPS7A6050EVM include:

  • Adjustable output voltage range from 1.21V to 20V, accommodating a wide array of applications.
  • High PSRR of 70dB at 1kHz, ensuring minimal disturbance from power supply fluctuations.
  • Low dropout voltage, enabling efficient operation even with minimal input-to-output voltage differential.
  • Thermal and overcurrent protection features for enhanced reliability and safety.
  • Compact and easy-to-use design with test points for convenient measurement of the regulator's performance.

The TPS7A6050EVM is an essential tool for engineers looking to utilize the TPS7A6050 LDO regulator in their projects. With its comprehensive set of features and robust design, the evaluation module provides a straightforward platform for assessing the full potential of this high-performance voltage regulator.

Whether you're developing power supplies for precision analog systems, RF modules, or looking for a high-quality post-regulator solution, the TPS7A6050EVM from Texas Instruments offers an efficient and reliable way to expedite the design process and achieve optimal results.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74901-210 / TPS74901 Linear Regulator 1.16VDC to 1.24VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Lowest to $1.7556
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess