EN
  • EN
  • DE

EVAL-IBD002-35W

Part No EVAL-IBD002-35W
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description INVERSE BUCK 35W WITH LED CURREN / HVLED002 11, Non-Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 700mA
Outputs and Type 11, Non-Isolated
Voltage - Output 24V ~ 48V
Features Dimmable
Voltage - Input 48V ~ 60V
Supplied Contents Board(s)
Utilized IC / Part HVLED002
Base Product Number IBD002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 497-EVAL-IBD002-35W
Standard Package 1
Win Source Part Number 1005747-EVAL-IBD002-35W
Ultra Librarian 3D Model Ultra Librarian EVAL-IBD002-35W CAD Model

Description

EVAL-IBD002-35W Evaluation Board from STMicroelectronics

The EVAL-IBD002-35W from STMicroelectronics is a high-performance evaluation board designed for testing the capabilities and features of the advanced IBD002 integrated circuit. This board is specifically tailored for power management and energy-efficient applications, making it an ideal platform for developers and engineers looking to explore STMicroelectronics' innovative power management solutions.

Key Features

  • Advanced Power Control: Equipped with the IBD002 chip, the EVAL-IBD002-35W board offers sophisticated power control, enabling precise management of power delivery and consumption for a wide range of applications.
  • High-Efficiency Operation: Designed for efficiency, the board supports a 35W power output, ensuring that power is delivered effectively while minimizing losses, which is critical for energy-sensitive designs.
  • Flexible Input Voltage Range: The board accommodates a broad range of input voltages, making it versatile for use in various environments and with different power sources.
  • Comprehensive Protection Features: The EVAL-IBD002-35W comes with a suite of protection features, including overcurrent, overvoltage, and thermal protection, ensuring the longevity and reliability of both the board and the end application.
  • Easy-to-Use Interface: With a user-friendly interface, the evaluation board is accessible for both novice and experienced users, facilitating a quick and straightforward evaluation process.

Applications

The EVAL-IBD002-35W is suitable for a variety of applications where efficient power management is crucial. These include:

  • LED lighting systems
  • Power adapters and battery chargers
  • Embedded power supply units
  • Industrial power applications

Development Support

STMicroelectronics provides extensive support for the EVAL-IBD002-35W, including technical documentation, application notes, and software tools. This ensures that developers have all the necessary resources to maximize the potential of the evaluation board and the IBD002 chip within their specific applications.

In summary, the EVAL-IBD002-35W from STMicroelectronics is a powerful tool for developers looking to push the boundaries of power management technology. Whether for prototyping or for in-depth analysis, this evaluation board is an essential asset for any power-focused development project.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess