Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.6 V ~ 18 V
Output Current 4A
Voltage - Input 2.9 V ~ 18 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5988D
Win Source Part Number 778142-EVAL5988D
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVAL5988D CAD Model

Description

The EVAL5988D from STMicroelectronics is a state-of-the-art evaluation board designed for the precise analysis and performance assessment of the L5988D, a high-efficiency step-down switching regulator. This advanced product is specifically engineered to cater to the needs of engineers and developers who require a reliable and flexible platform to test the L5988D regulator in various application scenarios.

Key Features

  • High Efficiency: The L5988D regulator, which the EVAL5988D is built around, boasts high efficiency, making it suitable for applications where power conservation is critical.
  • Adjustable Output Voltage: Users can tweak the output voltage as per their requirements, ensuring versatility across different uses.
  • Thermal Protection: The board includes thermal shutdown protection to prevent damage from overheating, ensuring the longevity and reliability of the evaluation system.
  • Under-Voltage Lockout (UVLO): The UVLO feature safeguards the device against operation at inadequate input voltages, which can lead to suboptimal performance or damage.
  • Compact Design: The EVAL5988D is designed to be compact, making it easy to integrate into various setups without taking up excessive space.

Applications

The EVAL5988D is ideal for a wide range of applications, including but not limited to:

  • Telecommunication devices
  • Consumer electronics
  • Industrial control systems
  • Automotive applications
  • Portable devices and battery-powered equipment

Technical Specifications

The evaluation board comes with robust technical specifications that include:

  • Input voltage range: 4.5V to 38V
  • Switching frequency: up to 1MHz
  • Output current: up to 3A
  • RoHS compliant

Overall, the EVAL5988D is a powerful tool for professionals looking to thoroughly evaluate the L5988D step-down switching regulator. Its comprehensive feature set and flexible design make it an essential asset for developing efficient power supply solutions in a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Lowest to $119.1633
ECAD model for TPS5410EVM-203
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention