Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6565
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1341621-EVAL6565-25W
Ultra Librarian 3D Model Ultra Librarian EVAL6565-25W CAD Model

Description

EVAL6565-25W: A High-Efficiency Power Solution

The EVAL6565-25W from STMicroelectronics is a cutting-edge evaluation board designed to showcase the capabilities of the L6565, a quasi-resonant SMPS (Switched-Mode Power Supply) controller. This product is tailored for those seeking to develop high-efficiency power supplies with a power rating of up to 25 watts. It's an ideal solution for applications such as LCD monitors, low-power TVs, and adapters, where energy efficiency and compact design are critical.

With a focus on minimizing power consumption, the EVAL6565-25W leverages the quasi-resonant operation to reduce switching losses. This operation mode allows for lower EMI emissions and a reduced need for electromagnetic compatibility (EMC) filters. The board is designed to operate in a wide input voltage range, accommodating various power sources and ensuring flexibility across different regions and applications.

The evaluation board comes with a built-in high-voltage startup circuit, which ensures reliable startup and reduces standby power consumption. Its overvoltage, overcurrent, and overload protections safeguard the circuit against potential damage caused by abnormal operating conditions, making it a robust choice for developers and engineers.

One of the standout features of the EVAL6565-25W is its brown-out protection, which ensures consistent performance even during conditions of undervoltage. Additionally, the board includes an error amplifier and a precise internal reference voltage, which provide excellent feedback loop regulation and contribute to the overall stability and performance of the power supply.

The EVAL6565-25W is not only a testament to STMicroelectronics' commitment to energy efficiency but also to user convenience. It is designed for easy integration and comes with comprehensive documentation, including application notes, datasheets, and design guidelines, to assist developers in getting their projects up and running quickly.

Whether for professional or educational use, the EVAL6565-25W evaluation board is an excellent tool for exploring the capabilities of quasi-resonant power supply design and for creating energy-efficient power solutions that meet modern-day electronic demands.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention