Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 1, Isolated
Power - Output 100 W
Voltage - Output 24V
Current - Output 4A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563, L6598
Standard Package 1
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341646-EVAL6598-100W
Ultra Librarian 3D Model Ultra Librarian EVAL6598-100W CAD Model

Description

Introducing the EVAL6598-100W from STMicroelectronics

The EVAL6598-100W is a state-of-the-art evaluation board designed by STMicroelectronics, a global leader in semiconductor solutions. This evaluation board is specifically tailored for engineers and designers looking to explore the capabilities and features of the L6598 high-voltage resonant controller in a 100W application scenario.

Key Features

  • High-Efficiency Resonant Design: The EVAL6598-100W showcases the efficiency and performance of a resonant topology, delivering power with reduced energy losses.
  • Advanced Controller Chip: At the heart of the board is the L6598, a controller chip designed for high-voltage applications, providing reliable operation and protection features.
  • Integrated Safety Features: The board includes over-voltage, over-current, and over-temperature protections to ensure safe operation under various conditions.
  • Flexible Power Supply: With a wide input voltage range, the EVAL6598-100W is versatile and can be used in a variety of power supply scenarios.
  • User-Friendly Interface: The evaluation board comes with accessible test points and connectors, making it easy to set up and monitor during experiments and prototyping.
  • Comprehensive Documentation: STMicroelectronics provides extensive support materials, including datasheets, application notes, and design guides to assist users in maximizing the board's capabilities.

Applications

The EVAL6598-100W is ideal for exploring high-efficiency power solutions in applications such as:

  • Flat-screen TV power supplies
  • Desktop PC power supplies
  • Telecom power converters
  • Industrial power supplies

Why Choose the EVAL6598-100W?

Choosing the EVAL6598-100W evaluation board is an excellent decision for professionals seeking to enhance their power supply designs with advanced resonant topologies. The board's integration of the L6598 controller offers a perfect balance between performance and protection, ensuring that your designs are both efficient and robust. Whether you're a seasoned engineer or a student, the EVAL6598-100W provides a valuable platform for learning, experimenting, and pushing the boundaries of power supply technology.

Experience the capabilities of modern power electronics with the EVAL6598-100W evaluation board from STMicroelectronics and take your designs to the next level.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Need more? Email Us
ECAD model for TPS65100EVM-030
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention