Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059578-FOS8104
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FOS8104 CAD Model

Description

The FOS8104 is a cutting-edge fiber-optic sensor designed by STMicroelectronics, a global semiconductor leader renowned for its innovative and high-performance products. This sensor is part of STMicroelectronics' extensive portfolio of optical sensing solutions and is engineered to deliver precise and reliable performance in a variety of applications.

Key Features

  • High Sensitivity: The FOS8104 offers exceptional sensitivity, making it suitable for detecting even the slightest changes in light intensity.
  • Wide Dynamic Range: With its broad dynamic range, the sensor can operate effectively under varying light conditions, from dim to bright environments.
  • Fast Response Time: The device boasts a rapid response time, ensuring real-time monitoring and quick reaction to changes in optical signals.
  • Low Power Consumption: Designed with energy efficiency in mind, the FOS8104 consumes minimal power, which is ideal for battery-operated systems.
  • Compact Form Factor: The small footprint of the sensor allows for easy integration into space-constrained applications without compromising performance.

Applications

The versatility of the FOS8104 makes it suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Medical diagnostic equipment
  • Environmental monitoring
  • Automotive sensors
  • Consumer electronics

Technical Specifications

The FOS8104 is built to meet the stringent requirements of modern applications. It operates over a wide temperature range, ensuring reliability under various environmental conditions. The sensor's package is designed to be robust, providing protection against physical stresses and ensuring long-term durability.

Conclusion

STMicroelectronics' FOS8104 is an exemplary solution for designers seeking a reliable and efficient fiber-optic sensor. Its combination of high sensitivity, wide dynamic range, and low power consumption makes it an excellent choice for a multitude of applications that require precise optical sensing capabilities. With its compact design and robust construction, the FOS8104 is poised to be a go-to component in the development of innovative sensing solutions.

You May Also Be Interested in

Eaton / Cutler Hammer
HKD3400W, without lugs, A/S 1a1b RH, S/T 12>24vac/dc LH
Need more? Email Us
ECAD model for HKD3400WA05S42
Renesas Electronics America
Lowest to $0.3764
ECAD model for HD74HC174P-E
Phoenix Contact
Need more? Email Us
ECAD model for FLKM 20-AB/1769/OF8C/AN/BF
Samtec Inc.
Conn Socket Strip SKT 99 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for HLS-1109-S-22
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ECAD model for HAL1508SU
Renesas Electronics America
Lowest to $0.7207
ECAD model for HD74HC74FPEL-E
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ECAD model for GA30K6MBD335
Sumitomo Electric
High Power GaAs FETs, Ku-Band, 6dB, 13.75 14.5GHz, 5000mA
Lowest to $1,009.0080
ECAD model for FLM1314-18F

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention