EN
  • EN
  • DE

FR1112R1105TR

Part No FR1112R1105TR
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059758-FR1112R1105TR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FR1112R1105TR CAD Model

Description

The FR1112R1105TR is a state-of-the-art semiconductor product from STMicroelectronics, one of the leading manufacturers in the electronics and semiconductor industry. This product is designed to meet the needs of a wide range of applications, offering high performance, reliability, and efficiency.

Key Features

  • High Precision: The FR1112R1105TR offers precise performance suitable for sensitive electronic applications where accuracy is crucial.
  • Low Power Consumption: Designed for energy efficiency, this product consumes minimal power, making it ideal for battery-powered devices or energy-saving applications.
  • Durability: STMicroelectronics products are known for their durability, and the FR1112R1105TR is no exception. It is built to withstand a wide range of operating conditions.
  • Compact Form Factor: This component is designed to be compact, allowing for its integration into various electronic devices without occupying excessive space.

Applications

The versatility of the FR1112R1105TR allows it to be used across various sectors, including but not limited to:

  • Consumer Electronics
  • Automotive Industry
  • Telecommunication Systems
  • Industrial Automation
  • Medical Devices

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products that comply with international standards. The FR1112R1105TR has undergone rigorous testing to ensure it meets the stringent requirements for safety, performance, and environmental impact.

Ordering Information

The product code "FR1112R1105TR" is used for ordering this specific component. It is available in tape and reel packaging, facilitating automated assembly processes and ensuring safe delivery and handling.

In conclusion, the FR1112R1105TR from STMicroelectronics is a superb choice for designers and engineers looking for a reliable and efficient component that can be utilized in a multitude of electronic applications. Its combination of precision, low power consumption, and compact size makes it a valuable addition to any project.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Harris Corporation
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess