EN
  • EN
  • DE

HCC4051BK

Part No HCC4051BK
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HCC40 Rad-Hard Single 8-Channel Analog Multiplexer and Demultiplexer CMOS 3V to 20V 16-Pin Flat SMD Strip Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1022042-HCC4051BK
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCC4051BK CAD Model

Description

The HCC4051BK from STMicroelectronics is a high-quality, versatile single 8-channel analog multiplexer/demultiplexer that is part of the HCC40xxx series of integrated circuits. This particular model is designed to handle a wide range of analog and digital signals, making it an ideal choice for various applications in the electronics industry.

Key Features

  • Multiple Configuration Options: The device can function as an 8-channel multiplexer, a dual 4-channel multiplexer, or a single 8-channel demultiplexer, providing flexibility in application design.
  • Wide Operating Voltage Range: The HCC4051BK operates across a wide voltage range from 3V to 20V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • Low ON Resistance: The low ON resistance of the switch ensures minimal signal distortion and allows for the passing of high-quality signals.
  • High Off Isolation: The device provides excellent isolation between channels when in the OFF state, which minimizes crosstalk and ensures signal integrity.
  • Low Crosstalk: The HCC4051BK features low crosstalk between channels, which is essential for maintaining the purity of the signal in complex multiplexing applications.

Applications

The STMicroelectronics HCC4051BK is widely used in a variety of applications that require efficient routing of analog or digital signals. These applications include, but are not limited to:

  • Data acquisition systems
  • Signal switching and routing
  • Communication systems
  • Test equipment
  • Audio and video switching

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the HCC4051BK is no exception. The device is manufactured using a silicon gate CMOS process, which provides a robust and reliable performance even in harsh industrial environments. Additionally, the HCC4051BK is available in a hermetically sealed package, ensuring long-term stability and protection against environmental factors.

Whether you are designing a complex data acquisition system or a simple signal routing application, the HCC4051BK offers the performance, flexibility, and reliability needed to meet your requirements.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess