EN
  • EN
  • DE

HCC4067BDG

Part No HCC4067BDG
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description Rad-hard single 16-channel analog mux/demux
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1232212-HCC4067BDG
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCC4067BDG CAD Model

Description

The HCC4067BDG from STMicroelectronics is a highly versatile device that functions as either an analog multiplexer or demultiplexer. This single integrated circuit can be used to connect one of 16 different analog inputs to a common analog output, or vice versa, depending on the mode of operation. It is a part of the 4000 series CMOS logic family, which is renowned for its high noise immunity and low power consumption.

Constructed with silicon gate C2MOS technology, the HCC4067BDG offers a robust feature set that includes a wide operating voltage range of 3V to 20V, making it suitable for various applications from automotive to industrial control systems. This flexibility ensures that the device can be integrated into systems with different power supply requirements without the need for additional components.

The HCC4067BDG is characterized by its low "on" resistance and high "off" output resistance, which translates to a high degree of signal integrity. This is critical in applications where maintaining the quality of the analog signal is paramount. Furthermore, the device boasts low crosstalk between switches and low noise, ensuring that signals are multiplexed and demultiplexed with minimal interference and distortion.

Other key features include binary address decoding on the chip, which simplifies the design and reduces the overall component count. The HCC4067BDG also has an inherent break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is essential for protecting sensitive circuits and maintaining the reliability of the system over time.

For ease of integration, the device is available in a 24-pin dual in-line package (DIP), which is a standard through-hole format. This allows for easy soldering and replacement, making it convenient for prototyping as well as mass production. The HCC4067BDG is an excellent choice for designers looking for a reliable, high-performance analog multiplexer/demultiplexer that is compatible with a wide range of applications.

Whether it's for signal routing in consumer electronics, channel selection in communication systems, or data acquisition in instrumentation, the HCC4067BDG delivers the functionality and performance required for complex electronic designs.

You May Also Be Interested in

L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Hitachi, Ltd
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess