EN
  • EN
  • DE

HCF4009UBEY

Part No HCF4009UBEY
Manufacturer STMicroelectronics
Description HEX BUFFER/CONVERTER (INVERTING)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178898-HCF4009UBEY
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4009UBEY CAD Model

Description

STMicroelectronics HCF4009UBEY

The HCF4009UBEY is a quintessential component designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is part of their extensive CMOS (Complementary Metal-Oxide-Semiconductor) family, which is renowned for its low power consumption and high noise immunity.

Key Features

  • Logic Type: Hex Buffer, Converter
  • Supply Voltage Range: 3V to 15V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: DIP-16 (Dual In-line Package)
  • Mounting Type: Through Hole
  • Logic Family: 4000B
  • Propagation Delay Time: 50ns (typical) at VDD = 10V

The HCF4009UBEY is a hex buffer and level converter that operates with a wide supply voltage range from 3V to 15V, making it highly versatile for various applications. It features six inverting buffers with high voltage open-drain outputs to interface with high-level circuits. The device is capable of converting logic level signals to standard CMOS levels with excellent precision.

Designed for robust performance across a broad range of operating conditions, the HCF4009UBEY can endure extreme temperatures ranging from -55°C to 125°C. This ensures reliable operation in even the most demanding environments.

Its DIP-16 package allows for easy insertion into standard breadboards and sockets, which is ideal for prototyping and educational purposes. Additionally, the through-hole mounting type ensures a secure and durable connection, suitable for various electronic applications, including automotive, industrial, and consumer electronics.

The propagation delay time is a critical parameter in high-speed digital circuits, and the HCF4009UBEY boasts a typical value of 50ns at a supply voltage of 10V, ensuring swift response times in signal processing applications.

In summary, the HCF4009UBEY from STMicroelectronics is a highly reliable and functional hex buffer and level converter that is suitable for a wide array of applications demanding high noise immunity and low power consumption. Its robustness, coupled with the flexibility provided by its wide operating voltage range, makes it an excellent choice for designers looking to create efficient and durable electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess