The HCF40178BE from STMicroelectronics is a high-quality integrated circuit designed to meet the rigorous demands of modern electronic applications. This versatile component is part of STMicroelectronics' HCF series, which is renowned for its reliability and performance in a wide range of operating conditions.
Key Features
- High Voltage Capability: The HCF40178BE is capable of handling high voltage levels, making it suitable for various applications that require robust voltage handling.
- Low Power Consumption: Designed with power efficiency in mind, this IC ensures low power consumption, which is crucial for battery-operated devices and energy-saving applications.
- Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring reliability and stability in diverse environmental conditions.
- Diverse Applications: The versatility of the HCF40178BE makes it ideal for use in a range of applications, including control systems, automation, power management, and more.
Product Specifications
Parameter
Value
Package Type
DIP-16 (Dual In-line Package)
Supply Voltage Range
3V to 20V
Operating Temperature
-55°C to +125°C
The HCF40178BE is manufactured using silicon gate C2MOS technology, which provides a high degree of ruggedness and performance stability. It is packaged in a DIP-16 format, which is easy to handle and suitable for through-hole mounting, making it an excellent choice for prototyping as well as commercial production.
With STMicroelectronics' commitment to quality, the HCF40178BE is a reliable choice for designers and engineers looking to integrate a robust and efficient component into their electronic designs. Its combination of high voltage capability, low power consumption, and a wide operating temperature range makes it a versatile IC that can be deployed in a multitude of electronic circuits and devices.