Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Reel
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 2A
Voltage - Collector Emitter Breakdown (Max) 100V
Vce Saturation (Max) @ Ib Ic 3V @ 40mA 4A
Current - Collector Cutoff (Max) 20µA
DC Current Gain (hFE) (Min) @ Ic Vce 1000 @ 2A 3V
Power - Max 20W
Frequency - Transition 25MHz
Mounting Style SMD/SMT
Package TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package D-Pak
Catalog PNP Transistors
Win Source Part Number 084106-MJD117T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJD117T4 CAD Model

Description

STMicroelectronics MJD117T4 PNP Power Transistor

The MJD117T4 is a high-performance PNP power transistor from STMicroelectronics, designed to deliver robustness and reliability for a wide range of applications. This transistor is part of the MJD series, which is well-known for its efficiency and thermal performance. The MJD117T4 is particularly suitable for linear and switching applications, making it a versatile component for electronic designers.

Key Features

  • High Current Rating: The MJD117T4 supports a continuous collector current of up to 2A, making it capable of handling high power loads.
  • High Voltage Capability: With a collector-emitter voltage (VCEO) of -100V, it can be used in circuits with high voltage requirements.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which ensures high efficiency and minimizes power losses during operation.
  • Complementary NPN Type: It has a complementary NPN type, the MJD117T4 can be used in push-pull and other complementary configurations, offering design flexibility.
  • Surface-Mount Package: The transistor comes in a DPAK surface-mount package, which is ideal for compact designs and automated assembly processes.

Applications

The MJD117T4 transistor is suitable for a variety of applications, including:

  • Power management modules
  • Linear voltage regulators
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Switching power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The MJD117T4 is built to meet stringent quality standards, ensuring reliable performance in demanding environments. The device is characterized by its excellent thermal characteristics, which contribute to its long operational life and stable performance over a wide temperature range.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official STMicroelectronics datasheets and product documentation available on their website.

You May Also Be Interested in

ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G
ON Semiconductor
Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Need more? Email Us
ECAD model for MJ15011G
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.0107
ECAD model for BC848B,235
Diodes Incorporated
PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS PNP 300V 0.5A SOT23-3
Lowest to $0.0348
ECAD model for MMBTA92-7
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP
Nexperia USA Inc.
BCP52-16T/SOT223/SC-73
Lowest to $0.2642
ECAD model for BCP52-16TF
Diodes Incorporated
TRANS NPN DARL 30V 0.3A SC70-3 / Trans Darlington NPN 30V 0.3A 200mW 3-Pin SOT-323 T/R
Lowest to $0.1091
ECAD model for MMSTA14-7
Diodes Incorporated
Trans GP BJT NPN 40V 0.2A 1000mW 3-Pin X1-DFN T/R / 40V NPN SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.2A DFN1006-3
Lowest to $2.3940
ECAD model for MMBT3904LP-7
ON Semiconductor
mplifier Transistors(NPN Silicon) | TRANS NPN 140V 0.6A TO92
Need more? Email Us
ECAD model for 2N5550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6963 $59.1855
200+ $0.5714 $114.2800
305+ $0.5535 $168.8175
420+ $0.5357 $224.9940
545+ $0.5178 $282.2010
725+ $0.4642 $336.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention