EN
  • EN
  • DE

HCF4050BM1

Part No HCF4050BM1
Manufacturer STMicroelectronics
Description HEX BUFFER/CONVERTER (NON INVERTING)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178929-HCF4050BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian HCF4050BM1 CAD Model

Description

The HCF4050BM1 is a high-grade hex non-inverting buffer/line driver designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is part of the CMOS 4000 family, renowned for its robustness and versatility in various electronic applications. The HCF4050BM1 is specifically engineered to interface with high voltage levels, making it an ideal choice for level-shifting applications where signal integrity is paramount.

Key Features

  • High Voltage Tolerance: The device can handle input signals up to 15V, which makes it suitable for interfacing with high voltage systems while operating at a lower voltage level.
  • Low Power Consumption: As a CMOS device, it boasts very low quiescent current, ensuring energy efficiency in battery-operated devices or power-sensitive applications.
  • Hex Non-Inverting Buffers: With six independent buffer circuits, this IC can drive multiple lines simultaneously without signal degradation.
  • Wide Operating Temperature Range: The HCF4050BM1 is designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive applications.
  • High Noise Immunity: Characteristic of CMOS technology, the device exhibits excellent noise immunity, which is crucial for stable operation in electrically noisy environments.

Applications

The versatility of the HCF4050BM1 allows it to be used in a wide array of applications. These include, but are not limited to:

  • Level shifting for interfacing with different logic levels
  • Driving heavy loads or lines with high capacitance
  • Signal buffering to prevent loading of the source circuit
  • Use in control systems within automotive, industrial, and telecommunication sectors

Package and Quality

The HCF4050BM1 comes in a compact SO-16 package, which is suitable for surface mounting and allows for efficient use of board space. STMicroelectronics adheres to stringent quality control measures, ensuring that each IC meets the highest quality and reliability standards expected by the industry.

With its robust design and advanced features, the HCF4050BM1 from STMicroelectronics is a superior choice for designers looking for a reliable buffer/line driver to meet the stringent demands of modern electronic circuits.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess