EN
  • EN
  • DE

HCF4052M013TR

Part No HCF4052M013TR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin SOP T/R / IC MUX/DEMUX DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 3 V to 20 V
-3db Bandwidth 60MHz
Channel Capacitance(CS off, CD off) 0.2pF, 5pF
Max Leakage Current (IS off) 100nA
Crosstalk -40dB @ 10MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 016800-HCF4052M013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HCF4052M
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4052M013TR CAD Model

Description

STMicroelectronics HCF4052M013TR Multiplexer/Demultiplexer IC

The STMicroelectronics HCF4052M013TR is a versatile analog multiplexer/demultiplexer integrated circuit that is part of the CMOS 4000 family. This device is a dual 4-channel multiplexer which can be used to route analog or digital signals to different components within an electronic system. It operates with a wide supply voltage range from 3V to 20V, making it suitable for various applications from automotive to industrial control systems.

The HCF4052M013TR has two independent four-channel multiplexers with common select logic, which includes two binary control inputs, A and B, and an inhibit input. The multiplexer circuits direct the input of any one of four channels to the output as determined by the select inputs. The inhibit input is used to turn off all outputs, providing an additional layer of control. The device's low "on" resistance and very low quiescent power consumption make it an energy-efficient choice for battery-operated devices.

Encased in a compact SO-16 surface-mount package, the HCF4052M013TR is optimized for space-constrained applications. The device is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme environmental conditions. Its bidirectional switches allow any type of signal to pass through, including analog signals up to the supply voltage and digital signals up to 20V, providing a high degree of flexibility in signal routing.

Applications for the HCF4052M013TR are diverse and include analog signal switching and routing, data acquisition systems, communication systems, and function generation. Its ability to handle both digital and analog signals makes it a useful component in mixed-signal environments. Additionally, the device's low power dissipation and wide operating voltage range make it an excellent choice for portable and power-sensitive applications.

Overall, the STMicroelectronics HCF4052M013TR is a reliable and versatile solution for designers looking to integrate multiplexing capabilities into their electronic designs, offering ease of use, robust performance, and compatibility with a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3337 $116.7950
540+ $0.3232 $174.5280
740+ $0.3128 $231.4720
955+ $0.3024 $288.7920
1,280+ $0.2711 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,640 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess