EN
  • EN
  • DE

HCF4052MO13TR

Part No HCF4052MO13TR
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021317-HCF4052MO13TR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4052MO13TR CAD Model

Description

STMicroelectronics HCF4052MO13TR Multiplexer/Demultiplexer IC

The HCF4052MO13TR is a versatile analog multiplexer/demultiplexer integrated circuit from STMicroelectronics, renowned for its high-quality semiconductor products. This particular IC is a part of the HCF4000 series, which is well-regarded for its robust performance and reliability in various applications.

The HCF4052MO13TR is a dual 4-channel device, which means it can be used to select one of four inputs and route it to a single output, or it can take a single input and route it to one of four outputs, per section. This feature makes it an excellent choice for signal routing applications where space and cost are at a premium. It can handle both digital and analog signals, which allows for a wide range of uses in various electronic systems.

One of the key features of the HCF4052MO13TR is its low "ON" resistance, which ensures minimal signal attenuation when switching between channels. This is particularly important in analog signal applications where maintaining signal integrity is crucial. The IC operates over a wide voltage range, typically from 3V to 20V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.

Moreover, the HCF4052MO13TR offers low power dissipation, which is an essential characteristic for battery-operated and power-sensitive devices. The low power consumption helps in extending the battery life of portable devices and reduces the thermal footprint of the system.

The device comes in a surface-mount SOIC-16 package, designated by the 'MO13TR' suffix in its part number, which is ideal for automated PCB assembly processes and compact circuit designs. The packaging is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

In summary, the HCF4052MO13TR from STMicroelectronics is a highly flexible and efficient solution for multiplexing and demultiplexing applications in a variety of electronic systems. Offering compatibility with multiple logic families, low power consumption, and high signal integrity, this IC is well-suited for designers looking to optimize their designs for performance and space-saving without compromising on quality.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Dell
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess