Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1178946-HCF4071BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian HCF4071BM1 CAD Model

Description

STMicroelectronics HCF4071BM1 Quad 2-Input OR Gate

The HCF4071BM1 is a high-quality integrated circuit from STMicroelectronics, designed to offer reliable performance in a wide range of digital applications. This versatile chip features four independent OR gates, each with two inputs, making it a fundamental component for implementing logical operations in electronic circuits.

Constructed using silicon gate C2MOS technology, the HCF4071BM1 ensures stable operation and enhanced durability. This technology also provides a significant advantage in terms of power consumption, as it allows the device to operate at very low voltages while maintaining a high speed. The chip is capable of operating within a voltage range of 3V to 15V, catering to the needs of both low-voltage and standard digital systems.

The HCF4071BM1 comes in a compact SO-14 package, which is ideal for space-constrained applications. Despite its small size, the chip does not compromise on performance and offers a high degree of functionality. It is characterized by its high noise immunity and low power dissipation, which make it a preferred choice for battery-operated devices and other power-sensitive applications.

Among its features, the HCF4071BM1 boasts a standardized symmetrical output characteristic, ensuring compatibility with a wide range of digital components. Its outputs are fully buffered for the highest noise immunity and pattern insensitivity to output impedance variations. This characteristic is particularly important in complex digital systems where signal integrity can be affected by numerous factors.

Applications for the HCF4071BM1 are diverse and include configurable logic circuits, digital signal processing, computer logic, and any other system that requires basic OR gate functions. Its reliability and efficiency make it an essential part of the electronic components market, and a trusted solution for designers and engineers looking to build robust digital systems.

Overall, the HCF4071BM1 from STMicroelectronics is a testament to the company's commitment to providing high-quality, versatile, and energy-efficient components for the electronics industry. Its ability to perform in a variety of conditions and applications makes it a valuable addition to any digital circuit designer's toolkit.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7993 $51.9545
155+ $0.6559 $101.6645
240+ $0.6354 $152.4960
330+ $0.6149 $202.9170
425+ $0.5944 $252.6200
565+ $0.5329 $301.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,750 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention