EN
  • EN
  • DE

HCF4541BM1

Part No HCF4541BM1
Manufacturer STMicroelectronics
Description PROGRAMMABLE TIMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1178962-HCF4541BM1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian HCF4541BM1 CAD Model

Description

The HCF4541BM1 is a versatile programmable timer manufactured by STMicroelectronics, designed to offer a wide array of timing configurations suitable for various electronic applications. This integrated circuit is part of the CMOS family, which is renowned for its low power consumption and high noise immunity, making it an ideal choice for battery-operated devices and noise-sensitive applications.

Key Features

  • Programmable Timer: The HCF4541BM1 can be programmed to operate in several modes, including monostable (one-shot) or astable (free-running) modes, providing flexibility to designers.
  • Wide Voltage Range: It operates within a voltage range of 3V to 18V, accommodating various power supply requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • High Timing Accuracy: The timer's precision is assured by the use of external timing components like resistors and capacitors, which can be adjusted to achieve the desired timing intervals.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, which is crucial for portable and energy-sensitive applications.
  • Output Timer Capability: The output can drive up to 10 TTL loads, which is beneficial when interfacing with other digital logic components.

Applications

The HCF4541BM1 is suitable for a broad range of applications, including:

  • Timing delays and pulse generation in digital systems
  • Sequential timing applications
  • Time-delay relays and oscillators
  • Automotive electronics
  • Portable instrumentation and equipment

Quality and Reliability

STMicroelectronics ensures that the HCF4541BM1 meets stringent quality and reliability standards, providing a reliable timing solution for both commercial and industrial markets. The device is available in a compact SOIC-14 package, which is suitable for space-constrained applications.

With its programmable nature and robust feature set, the HCF4541BM1 from STMicroelectronics stands out as a top choice for engineers and designers looking for a flexible and efficient timing solution.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,740 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess