EN
  • EN
  • DE

HDMIULC6-4F3

Part No HDMIULC6-4F3
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 10-FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Power Dissipation - Pd 35W
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 1.1pF @ 1MHz
Mounting SMD (SMT)
Case / Package 10-FlipChip
Win Source Part Number 016911-HDMIULC6-4F3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HDMIULC6-4F3 CAD Model

Description

STMicroelectronics HDMIULC6-4F3 HDMI ESD Protection

The HDMIULC6-4F3 is a high-quality ESD (Electrostatic Discharge) protection device from STMicroelectronics, specifically designed to safeguard high-speed interfaces such as HDMI (High-Definition Multimedia Interface), DVI (Digital Visual Interface), and DisplayPort. This robust component is a must-have for any application that requires reliable protection against the transient surges that are common in today's high-speed signal lines.

Featuring a low line capacitance, the HDMIULC6-4F3 ensures signal integrity is maintained, making it ideal for applications that demand high-definition video and high-speed data transmission. Its ultra-low clamping voltage effectively shields sensitive circuitry from ESD strikes, thereby preventing any potential damage to the connected devices.

Constructed with STMicroelectronics' advanced process technology, the HDMIULC6-4F3 comes in a compact QFN-6 package, which not only saves valuable board space but also ensures a minimal footprint on your design. The package is lead-free and complies with RoHS standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Key features of the HDMIULC6-4F3 include:

  • Low line capacitance, suitable for high-speed data lines
  • Protection for four HDMI lines
  • ESD protection up to 8 kV (contact discharge) as per IEC 61000-4-2 standard
  • Low clamping voltage for better protection efficiency
  • Compliance with HDMI 1.4, HDMI 2.0, and HDMI 2.1 standards
  • Large bandwidth to pass high-speed differential signals without distortion

Applications for the HDMIULC6-4F3 are vast and include consumer electronics such as TVs, set-top boxes, and gaming consoles, as well as computer peripherals, mobile devices, and digital signage. Its ability to provide reliable ESD protection while maintaining signal integrity makes it an essential component in any modern high-speed interface design.

Integrating the HDMIULC6-4F3 into your design ensures that your products are not only protected against the transients of today but are also prepared for the evolving standards of tomorrow's multimedia interfaces.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,500 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess