EN
  • EN
  • DE

HDMIULC6-4SC6

Part No HDMIULC6-4SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 17VC SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Ethernet, HDMI
Capacitance @ Frequency 1pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 016912-HDMIULC6-4SC6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HDMIULC6-4SC6 CAD Model

Description

STMicroelectronics HDMIULC6-4SC6 High-Speed ESD Protection

The HDMIULC6-4SC6 from STMicroelectronics is a state-of-the-art transient voltage suppressor specifically designed to protect HDMI (High-Definition Multimedia Interface) lines from electrostatic discharges and other voltage-induced transient events. This device is a must-have for safeguarding high-speed data lines in applications where signal integrity and reliability are paramount.

Key Features

  • ESD Protection: The HDMIULC6-4SC6 provides robust ESD protection up to 8 kV (air discharge) and 15 kV (contact discharge) based on the IEC 61000-4-2 standard, ensuring the safety of your HDMI interfaces from common electrostatic threats.
  • Low Capacitance: With ultra-low line capacitance, this device guarantees minimal signal attenuation, making it ideal for protecting high-speed differential lines without compromising signal quality.
  • High Integration: The device integrates six rail-to-rail protection structures, offering complete protection for HDMI lines, including the TMDS (Transition Minimized Differential Signaling) data lines, the clock line, and the Display Data Channel (DDC).
  • Compact Package: The HDMIULC6-4SC6 comes in a small SOT23-6L package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The HDMIULC6-4SC6 is ideal for a wide range of applications that require HDMI connectivity. It is commonly used in:

  • Digital TVs and set-top boxes
  • High-definition multimedia players
  • Game consoles
  • Personal computers and laptops
  • Video projectors
  • Other HDMI-enabled devices

Benefits

By integrating the HDMIULC6-4SC6 into your designs, you gain several benefits:

  • Enhanced Reliability: The device's superior protection capabilities ensure the longevity and continuous operation of your HDMI-equipped devices.
  • Improved Performance: Its low line capacitance preserves the integrity of high-speed signals, maintaining the quality of audio and video transmissions.
  • Design Flexibility: The small footprint of the SOT23-6L package allows for greater design flexibility, particularly in compact electronic assemblies.

In conclusion, the HDMIULC6-4SC6 from STMicroelectronics is an indispensable component for designers looking to enhance the durability and performance of their HDMI interfaces. Its combination of high-speed ESD protection, low capacitance, and compact design make it an excellent choice for a multitude of multimedia and computing applications.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3262 $50.5610
375+ $0.2677 $100.3875
580+ $0.2593 $150.3940
800+ $0.2510 $200.8000
1,035+ $0.2426 $251.0910
1,380+ $0.2175 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,739 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess