EN
  • EN
  • DE

HP303DLHTR

Part No HP303DLHTR
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959636-HP303DLHTR
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HP303DLHTR CAD Model

Description

The HP303DLHTR is a miniaturized digital barometric pressure sensor from STMicroelectronics that offers high accuracy and low power consumption, making it an ideal choice for mobile applications and wearable devices. This sensor is part of the HP series, which is known for its performance and reliability in various environmental conditions.

Key Features

  • High Precision: The HP303DLHTR provides high-precision measurement of atmospheric pressure with a resolution that can detect altitude changes as small as 30 cm. This makes it perfect for applications like indoor navigation, altitude stabilization in drones, or weather monitoring systems.
  • Wide Measurement Range: It operates over a wide range of pressures from 300 to 1200 hPa, allowing it to function effectively from sea level up to high altitudes.
  • Temperature Measurement: Alongside pressure sensing, the device also includes a temperature sensor, which can be used for temperature compensation of the pressure readings or simply to monitor environmental temperature.
  • Low Power Consumption: Designed for battery-powered devices, the HP303DLHTR has power-saving features and operates in various modes that balance performance and power consumption according to the needs of the application.
  • Compact Form Factor: The sensor comes in a tiny 2.0 x 2.0 x 0.75 mm³ LGA package, making it easy to integrate into space-constrained designs.
  • Interface Options: It supports both I2C and SPI communication interfaces, providing flexibility for various microcontroller architectures.
  • Robust Design: The sensor is designed to perform in challenging environmental conditions, ensuring consistent operation over its lifetime.

Applications

The versatility of the HP303DLHTR makes it suitable for a wide array of applications, including:

  • Smartphones and Tablets
  • GPS Navigation Systems
  • Wearable Fitness and Health Devices
  • Home Weather Stations
  • Indoor Navigation and Map Assistance
  • UAVs and Altitude Control Systems

In summary, the HP303DLHTR from STMicroelectronics is a high-performance, versatile pressure sensor that offers excellent precision, low power consumption, and a compact size, making it suitable for a wide range of applications in consumer electronics and industrial systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Dell
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess