EN
  • EN
  • DE

X9503S

Part No X9503S
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404290-X9503S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9503S CAD Model

Description

The Intersil X9503S is a digitally controlled potentiometer (XDCP) designed for electronic adjustment of resistance. It offers a convenient and precise way to control resistance values in circuits using digital signals. This device is widely used in various applications where repeatable and accurate resistance adjustments are required.

Applications

  • Audio Volume Control: Used in audio equipment for precise volume adjustments, replacing traditional mechanical potentiometers.
  • LCD Brightness and Contrast Control: Employed in displays for digital control of brightness and contrast levels.
  • Power Supply Calibration: Used in power supplies for fine-tuning and calibration of voltage and current outputs.
  • Sensor Calibration: Utilized in sensor circuits to adjust sensitivity and offset for accurate measurements.
  • Programmable Filters: Integrated into programmable filter circuits for adjusting cutoff frequencies and gain.

Features

  • Digital Control: Controlled via a digital interface, such as SPI or I2C, for easy integration with microcontrollers.
  • Non-Volatile Memory: Retains the wiper position even when power is removed, ensuring settings are preserved.
  • Multiple Resistance Values: Offers a range of resistance values that can be selected digitally.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • High Resolution: Provides fine-grained control over resistance adjustments, enabling precise settings.

Benefits

  • Precise Adjustments: Digital control allows for highly accurate and repeatable resistance settings.
  • Remote Control: Settings can be adjusted remotely via a digital interface, eliminating the need for manual adjustments.
  • Increased Reliability: Solid-state design improves reliability compared to mechanical potentiometers, reducing wear and tear.
  • Simplified Design: Reduces component count and simplifies circuit design by replacing traditional potentiometers.
  • Automated Calibration: Facilitates automated calibration processes, improving efficiency and accuracy.

Additional Details

The X9503S typically operates on a supply voltage between 2.7V and 5.5V. The available resistance values can range from 1kΩ to 100kΩ, depending on the specific model. The device usually communicates through an SPI or I2C interface, allowing easy integration with microcontrollers and digital systems. It is commonly available in small surface-mount packages like SOIC and TSSOP, making it suitable for compact designs. The non-volatile memory ensures that the desired resistance setting is retained even after the device is powered off and on again, providing a reliable and consistent performance. The X9503S is ideal for applications that require precise, repeatable, and remotely adjustable resistance values.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess