EN
  • EN
  • DE

HVLED807PFTR

Part No HVLED807PFTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE DIM 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 11.5V
Maximum Supply Voltage 23V
Frequency 166kHz
Dimming PWM
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 001716-HVLED807PFTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HVLED807PFTR CAD Model

Description

STMicroelectronics HVLED807PFTR: High-Performance LED Driver

The HVLED807PFTR is a cutting-edge LED driver integrated circuit (IC) from STMicroelectronics, designed to deliver high efficiency and accuracy in driving and controlling LED lighting systems. This advanced power solution is ideal for a wide range of applications, including indoor and outdoor lighting, architectural lighting, and LED panels.

Key Features

  • High Voltage Capability: The device operates from a wide input voltage range, allowing it to handle the fluctuations commonly found in mains power supplies. This makes it suitable for direct connection to the rectified mains, which simplifies the design of the power supply.
  • Constant Current Output: It provides a precise constant current output to ensure uniform brightness and color consistency across LED arrays, which is essential for high-quality lighting applications.
  • High Power Factor & Efficiency: The HVLED807PFTR is designed to achieve a high power factor and low THD (Total Harmonic Distortion), which contributes to energy savings and compliance with international power regulations. Its high efficiency also means less heat generation and a longer lifespan for the LEDs.
  • Flexibility: This driver IC supports both isolated and non-isolated topologies, giving designers the flexibility to create lighting solutions tailored to specific safety and performance requirements.
  • Advanced Protection Features: With built-in overcurrent, thermal, and short-circuit protection, the HVLED807PFTR ensures safe operation under a variety of conditions, enhancing the reliability and durability of the lighting system.

Application Benefits

The HVLED807PFTR from STMicroelectronics is not only a robust and efficient solution for LED driving, but it also offers significant advantages for designers and manufacturers. Its integration of multiple functions into a single chip reduces the component count, which can lead to cost savings and a more compact PCB layout. Additionally, its ability to provide consistent lighting quality enhances the end-user experience, making it an excellent choice for premium lighting solutions.

Package and Availability

Available in a compact and thermally efficient SO16N package, the HVLED807PFTR is designed for easy integration into a variety of lighting fixtures. Its robust design ensures performance in harsh environments, making it a reliable choice for both commercial and industrial lighting applications.

You May Also Be Interested in

Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0628 $58.4540
135+ $0.8722 $117.7470
210+ $0.8449 $177.4290
285+ $0.8177 $233.0445
370+ $0.7904 $292.4480
490+ $0.7086 $347.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess