EN
  • EN
  • DE

IIS2ICLXTR

Part No IIS2ICLXTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description 2-AXIS ACCELEROMETER FOR INDUSTR / Accelerometer X, Y Axis ±0.5g, 1g, 2g, 3g
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Manufacturer STMicroelectronics
Packaging Reel - TR
Axis X, Y
Acceleration Range ±0.5g, 1g, 2g, 3g
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Base Product Number IIS2
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-IIS2ICLXDKR,497-IIS2ICLXTR,497-IIS2ICLXCT
Standard Package 3,000
Win Source Part Number 1336564-IIS2ICLXTR
Ultra Librarian 3D Model Ultra Librarian IIS2ICLXTR CAD Model

Description

STMicroelectronics IIS2ICLXTR Inertial Measurement Unit

The IIS2ICLXTR is a state-of-the-art inertial measurement unit (IMU) from STMicroelectronics, designed to deliver high precision and reliability for a wide range of applications. This compact and versatile sensor integrates a 3D digital linear acceleration sensor and a 3D digital angular rate sensor in one, providing six degrees of freedom to track motion and orientation.

Key Features

  • High Accuracy: The IIS2ICLXTR offers excellent stability with temperature and time, ensuring accurate readings over a broad range of conditions.
  • Wide Measurement Range: The accelerometer has selectable full scales of ±2g/±16g and the gyroscope offers a full scale of ±125/±250/±500/±1000/±2000 dps, making it suitable for high dynamic applications.
  • Advanced Signal Processing: Built-in digital filtering capabilities such as low-pass and high-pass filters improve the signal quality and simplify system integration.
  • Smart Power Management: The device supports multiple power modes, enabling power-efficient operation for battery-powered systems.
  • Robust Design: The IIS2ICLXTR is designed to withstand shocks and vibrations, ensuring reliable performance in challenging environments.
  • Embedded Features: With features such as a temperature sensor, FIFO buffer, and programmable interrupts, the IMU simplifies system design by reducing the need for additional components.
  • Compatibility: The device is compatible with a wide range of microcontrollers and is easily integrated into existing systems thanks to its I2C/SPI digital interface.

Applications

The IIS2ICLXTR is ideal for a variety of applications, including but not limited to:

  • Industrial automation and robotics
  • Navigation and positioning systems
  • Drones and unmanned vehicles
  • Virtual and augmented reality devices
  • Wearable fitness and healthcare devices

Whether you are developing cutting-edge technology for consumer electronics or seeking robust sensor solutions for industrial applications, the IIS2ICLXTR from STMicroelectronics offers the performance and versatility needed to succeed.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5493 $69.0986
4+ $28.3482 $113.3928
6+ $27.4623 $164.7738
8+ $26.5764 $212.6112
10+ $25.6905 $256.9050
14+ $23.0329 $322.4606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess