The NXP MMA6805AKW is a state-of-the-art, high-performance accelerometer designed for a wide range of applications in the automotive and industrial sectors. This sophisticated sensor is part of NXP's reputable portfolio of motion sensors, offering exceptional vibration robustness, high accuracy, and low power consumption, making it an ideal choice for advanced system designs.
Key Features
- Sensitivity: The MMA6805AKW boasts a finely tuned sensitivity that ensures precise measurements, making it perfect for critical applications where accuracy is paramount.
- Range: With a wide dynamic range, this accelerometer can detect both low and high amplitude accelerations, providing versatility in various use cases.
- Temperature Performance: Engineered to perform under extreme temperature conditions, the MMA6805AKW maintains its functionality and reliability across a broad temperature range.
- Overload Protection: Built with robust overload protection, the device can withstand high shock impacts, ensuring long-term stability and durability.
Applications
The NXP MMA6805AKW is particularly well-suited for applications such as:
- Vehicle dynamics and rollover detection
- Electronic stability control systems
- Active suspension systems
- Industrial equipment monitoring
- Robotic control and navigation
Technical Specifications
Attribute
Details
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +105°C
Sensitivity
Typically 1.0V/g @ 5.0V
Measurement Range
±50g
Package
SOF-16
For designers and engineers looking for a reliable and precise accelerometer, the NXP MMA6805AKW offers a blend of performance and durability that is hard to match. Its advanced features and robust design make it an excellent choice for integrating into next-generation automotive and industrial systems.