EN
  • EN
  • DE

MMA8104KEG

Part No MMA8104KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 40G DSI/SPI 16SOIC / Accelerometer Z Axis ±40g 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Type Digital
Axis Z
Acceleration Range ±40g
Sensitivity (LSB/g) 10
Output Type DSI, SPI
Voltage - Supply 6.3V ~ 30V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA81
Standard Package 47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345925-MMA8104KEG
Ultra Librarian 3D Model Ultra Librarian MMA8104KEG CAD Model

Description

The NXP MMA8104KEG is a high-performance, low-power, 3-axis accelerometer designed to cater to the demanding needs of industrial and automotive applications. With its robust design and advanced technology, it offers precise motion and tilt sensing across three perpendicular axes.

Key Features

  • 3-Axis Sensing: Capable of detecting acceleration along the X, Y, and Z axes, providing comprehensive motion detection.
  • High Sensitivity: Features a selectable sensitivity range of ±2g/±4g/±8g, allowing for fine-tuning based on application requirements.
  • Low Power Consumption: Designed for efficiency, it operates with a low current draw, which is essential for battery-powered devices.
  • Advanced Signal Processing: Comes with built-in low-pass filter options to improve output accuracy and reduce noise.
  • Temperature Compensation: Includes temperature compensation capabilities that ensure reliable operation over a wide temperature range.
  • Durable: Enclosed in a sturdy 16-pin SOIC package, it is designed to withstand harsh environments typical of industrial and automotive settings.
  • Output Data Rates: Offers a range of output data rates, providing flexibility to match the dynamics of the application.

Applications

The versatility of the NXP MMA8104KEG makes it suitable for a wide array of applications, including:

  • Vehicle dynamic control systems
  • Anti-theft systems
  • Navigation and telematics
  • Robotic and industrial control systems
  • Consumer electronics stabilization features

Technical Specifications

Parameter Value
Sensitivity Range ±2g/±4g/±8g
Package 16-pin SOIC
Operating Temperature -40°C to +105°C
Supply Voltage 2.4 V to 3.6 V
Output Data Rate Selectable

Overall, the NXP MMA8104KEG accelerometer is a reliable and versatile solution for any application requiring accurate and robust motion sensing.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.3264
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess