EN
  • EN
  • DE

AP1509SLA

Part No AP1509SLA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 22V Synchronous Step Down Single-Out 1.23V to 18V 2A 8-Pin SOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Diodes Incorporated
Win Source Part Number 181114-AP1509SLA
Popularity Low
Supply and Demand Status Balance
Family Name AP1509
Introduction Date March 22, 2004
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AP1509SLA CAD Model

Description

Introducing the AP1509SLA - A Robust Switching Regulator from Diodes Incorporated

The AP1509SLA is a high-performance, PWM (Pulse Width Modulation) switching regulator designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is specifically engineered to cater to a wide variety of applications that demand high efficiency, compact design, and reliable performance.

Key Features of the AP1509SLA

  • Adjustable Output Voltage: The AP1509SLA offers an adjustable output voltage range, which allows designers to tailor the output to meet the specific needs of their application.
  • High Efficiency: With its PWM control circuitry, the AP1509SLA achieves high efficiency levels, which is essential for minimizing heat generation and improving overall system performance.
  • Integrated Functions: The device includes an oscillator, a temperature compensation circuit, a reference voltage unit, error amplifier, internal PMOS, and more, all of which contribute to its robust functionality.
  • Wide Input Voltage Range: The regulator supports a wide input voltage range, making it versatile for use in various power supply scenarios.
  • Over-Temperature Protection: Safety is a priority with the AP1509SLA, featuring over-temperature protection that safeguards the device and the system in high-temperature conditions.
  • Low Standby Current: Its low standby current helps in conserving power when the device is in idle mode, contributing to the energy efficiency of the overall system.

Applications

The AP1509SLA is suitable for a broad range of applications, including:

  • PC Motherboards
  • PC Peripherals
  • Power Supplies
  • Battery Chargers
  • Consumer Electronics

With its compact size, the AP1509SLA is particularly well-suited for space-constrained environments where a small footprint is essential. Its ability to deliver a stable and efficient power supply makes it an indispensable component in modern electronic systems.

Diodes Incorporated's commitment to quality ensures that the AP1509SLA meets the stringent requirements of the industry, providing a reliable and cost-effective solution for switching regulator needs. Whether you are designing a new power system or upgrading an existing one, the AP1509SLA stands out as a versatile and dependable choice.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2449 $58.7760
575+ $0.2010 $115.5750
890+ $0.1952 $173.7280
1,230+ $0.1883 $231.6090
1,585+ $0.1825 $289.2625
2,115+ $0.1640 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess