EN
  • EN
  • DE

IIS3DHHCTR

Part No IIS3DHHCTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2.5G SPI 16CCLGA / Accelerometer X, Y, Z Axis ±2.5g 235Hz ~ 440Hz 16-CCLGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Digital
Axis X, Y, Z
Acceleration Range ±2.5g
Sensitivity (LSB/g) 13157 (±2.5g)
Bandwidth 235Hz ~ 440Hz
Output Type SPI
Voltage - Supply 1.71V ~ 3.6V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-CLGA
Supplier Device Package 16-CCLGA (5x5)
Base Product Number IIS3
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Other Part Number 497-17767-6,497-17767-1,497-17767-2
Standard Package 3,000
Win Source Part Number 1336568-IIS3DHHCTR
Ultra Librarian 3D Model Ultra Librarian IIS3DHHCTR CAD Model

Description

STMicroelectronics IIS3DHHCTR - High-Resolution, High-Stability 3-Axis Accelerometer

The IIS3DHHCTR is a state-of-the-art three-axis linear accelerometer crafted by STMicroelectronics, a leader in semiconductor solutions. This compact, high-performance sensor is designed to deliver precise and reliable motion sensing in a variety of demanding applications, from industrial to high-end consumer electronics.

At the heart of the IIS3DHHCTR is its advanced capacitive MEMS sensor, which provides exceptional high-resolution measurements of ±2.5g in three perpendicular axes. This sensor is not only highly sensitive but also boasts excellent stability over time and temperature, making it an ideal choice for applications that require accurate inertial measurements, such as platform stabilization, inertial measurement units (IMUs), and vibration monitoring and analysis.

The device features a wide analog supply voltage range from 2.4 V to 3.6 V and a digital supply voltage range from 1.71 V to 3.6 V, which allows for flexible integration into various circuit designs. The IIS3DHHCTR operates over an extended temperature range from -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.

With its SPI serial interface, the IIS3DHHCTR offers high-speed communication with the host system, and its low-noise performance is particularly suitable for high-precision applications. The sensor integrates a temperature sensor and has a selectable full-scale range, along with a self-test capability that ensures the integrity of the sensor throughout its lifecycle.

Moreover, the IIS3DHHCTR comes in a small, thin land grid array package (LGA) that measures just 2.5 x 3 x 0.83 mm, making it an excellent choice for space-constrained applications. Its low power consumption is also a key feature, supporting battery-powered devices where energy efficiency is critical.

For developers and engineers seeking a robust and accurate accelerometer, the IIS3DHHCTR from STMicroelectronics is a superior choice that combines high resolution, stability, and a feature-rich design to meet the most stringent requirements of advanced motion sensing applications.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5556 $73.6668
5+ $20.1482 $100.7410
8+ $19.5186 $156.1488
11+ $18.8889 $207.7779
14+ $18.2593 $255.6302
19+ $16.3704 $311.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,961 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess