EN
  • EN
  • DE

IMSG335F-11S

Part No IMSG335F-11S
Manufacturer STMicroelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011914-IMSG335F-11S
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSG335F-11S CAD Model

Description

IMSG335F-11S - STMicroelectronics

The IMSG335F-11S is a high-performance, multi-sensor module from STMicroelectronics, designed to cater to the demanding needs of modern industrial, consumer, and IoT applications. This advanced product seamlessly integrates a 3-axis gyroscope and a 3-axis accelerometer within a single package, providing robust motion tracking and orientation sensing capabilities.

Key Features

  • 3-axis digital gyroscope: Offers precise angular rate measurement and features a wide range of user-selectable full scales.
  • 3-axis digital accelerometer: Provides accurate acceleration data with multiple selectable full-scale ranges to suit various application requirements.
  • Compact design: The IMSG335F-11S is housed in a small form factor, making it ideal for space-constrained applications.
  • Low power consumption: Designed for efficiency, it is an excellent choice for battery-powered devices, helping to extend operational life.
  • High-resolution: Both the gyroscope and accelerometer feature high-resolution data output, ensuring detailed and accurate motion tracking.
  • Advanced signal processing: Includes built-in features such as digital filtering and temperature compensation for improved performance and reliability.
  • Programmable interrupts: Enables event-driven operation, allowing for efficient power management by waking up the host processor only when needed.

Applications

The versatility of the IMSG335F-11S makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Gaming and virtual reality devices
  • Wearable technology
  • Industrial systems
  • Drone and robotics navigation
  • IoT devices

Technical Specifications

  • Supply Voltage: 2.4 V to 3.6 V
  • Communication Interface: I2C/SPI
  • Operating Temperature Range: -40°C to +85°C
  • Sensor Output: Digital

Overall, the IMSG335F-11S by STMicroelectronics is a sophisticated and reliable choice for developers looking to incorporate motion sensing into their designs with minimal integration effort and optimal performance.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess