Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Voltage - Load 8V ~ 60V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 60mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSSO-12
Package / Case 12-LSOP (0.154", 3.90mm Width) Exposed Pad
Base Product Number IPS161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-IPS161HFCT,497-IPS161HFTR,497-IPS161HFDKR
Standard Package 2,500
Win Source Part Number 982008-IPS161HFTR
Ultra Librarian 3D Model Ultra Librarian IPS161HFTR CAD Model

Description

The IPS161HFTR from STMicroelectronics is a state-of-the-art Intelligent Power Switch (IPS) designed for high-efficiency applications that demand reliable and robust performance. This advanced power switch is part of STMicroelectronics' extensive IPS portfolio, which is renowned for integrating the control and power stage of a traditional relay or discrete solution into a single device.

Key Features

  • High Voltage Capability: The IPS161HFTR is capable of handling up to 60V, making it suitable for a wide range of industrial and automotive applications.
  • Low On-Resistance: With an exceptionally low on-resistance, this power switch ensures minimal power loss and improved efficiency during operation.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from potential damage caused by excessive current flow.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection by turning off the switch if the junction temperature exceeds safe operating limits.
  • Diagnostic Feedback: The IPS161HFTR is equipped with diagnostic feedback capabilities, which allow for real-time monitoring and fault detection.
  • Fast Demagnetization of Inductive Loads: The device is designed to handle the demagnetization of inductive loads rapidly and safely.

Applications

The versatility of the IPS161HFTR makes it ideal for a variety of applications. It is particularly well-suited for use in:

  • Automotive systems such as lighting, heating, and motor control circuits.
  • Industrial automation, for controlling actuators, sensors, and other peripherals.
  • Smart home devices, where efficient and reliable power switching is crucial.

Package and Quality

The IPS161HFTR is offered in a compact surface-mount package, which allows for space-saving designs and is compatible with modern PCB assembly processes. STMicroelectronics ensures that this product meets rigorous quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.

Overall, the IPS161HFTR Intelligent Power Switch from STMicroelectronics represents a blend of advanced protection features, efficient power handling, and diagnostic capabilities, making it a top choice for those looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

International Rectifier
INTELLIGENT POWER LOW SIDE SWITCH
Lowest to $2.1952
ECAD model for IPS1021SPBF
Monolithic Power Systems Inc.
IC CURR LIMIT SWITCH
Need more? Email Us
ECAD model for MP6231DH-LF-Z
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
ECAD model for MIC59P60YN
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.5985
ECAD model for TPS22969DNYT
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
ECAD model for MIC2568-0BSM
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
ECAD model for MIC2076-2YM-TR
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 6TMLF
Lowest to $1.9559
ECAD model for MIC2097-2YMT-TR
Texas Instruments
CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
Lowest to $5.0232
ECAD model for TPS2060DGNG4
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ECAD model for TPS2065CDGN-2

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4138 $50.6898
51+ $1.9806 $101.0106
79+ $1.9187 $151.5773
108+ $1.8568 $200.5344
140+ $1.7949 $251.2860
187+ $1.6092 $300.9204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention