EN
  • EN
  • DE

IRF640ST4

Part No IRF640ST4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Not available to order N-Ch 200 Volt 18 Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D2PAK
Continuous Drain Current (ID) 18 A
Drain to Source Breakdown Voltage 200 V
Drain to Source Resistance 180 mΩ
Element Configuration Single
Fall Time 25 ns
Gate to Source Voltage (Vgs) 20 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Power Dissipation 125 W
Rise Time 27 ns
RoHS Non-Compliant
Win Source Part Number 1065498-IRF640ST4
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF640ST4 CAD Model

Description

STMicroelectronics IRF640ST4 Power MOSFET

The IRF640ST4 is a high-performance N-channel Power MOSFET from the industry-leading semiconductor manufacturer STMicroelectronics. This device is designed to cater to a wide range of applications, particularly those requiring high efficiency and fast switching performance. The IRF640ST4 is part of STMicroelectronics' innovative portfolio of power transistors, which are renowned for their reliability and advanced technology.

With a drain-source voltage (V<sub>DS) of 200V, the IRF640ST4 can handle significant voltage levels, making it suitable for high-voltage applications. The device boasts a continuous drain current (I<sub>D) of 18A, ensuring it can manage substantial current loads. Additionally, the IRF640ST4 features a low on-state resistance (R<sub>DS(on)) of only 0.18Ω, which minimizes power loss and improves overall efficiency when the device is in the on-state.

The MOSFET is packaged in a D2PAK (TO-263), which is a surface-mount package that allows for efficient heat dissipation and space-saving on printed circuit boards (PCBs). This package is widely used in high-power applications due to its robustness and excellent thermal performance. The IRF640ST4 is also characterized by its fast switching speed, which is crucial for reducing switching losses in power conversion applications.

Common applications for the IRF640ST4 include switch-mode power supplies (SMPS), DC-DC converters, motor control circuits, and high-efficiency power management systems. The device is also widely used in automotive and industrial environments where high reliability and performance are essential.

STMicroelectronics ensures that the IRF640ST4 meets stringent quality standards, providing designers with a reliable component that can withstand harsh operating conditions. The MOSFET also features inherent protections against over-voltage, making it a safe choice for sensitive electronic designs.

Overall, the IRF640ST4 Power MOSFET from STMicroelectronics is a versatile and reliable component that offers high efficiency, fast switching, and robust performance for a variety of power management applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess