EN
  • EN
  • DE

ISP1161A1BDFA

Part No ISP1161A1BDFA
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case LQFP-64
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 710566-ISP1161A1BDFA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1161A1BDFA CAD Model

Description

STMicroelectronics ISP1161A1BDFA USB Interface IC

The ISP1161A1BDFA is a highly integrated Universal Serial Bus (USB) interface IC from STMicroelectronics, designed to add USB connectivity to a wide range of applications. This versatile chip serves as a bridge between a USB device and the host, providing a seamless interface for communication and data transfer.

At the heart of the ISP1161A1BDFA is a full-speed USB interface capable of handling data rates of up to 12 Mbps. It supports both host and peripheral operations, making it suitable for dual-role applications. This flexibility allows product designers to create devices that can act as either a USB host or a USB peripheral, depending on the requirements of the application.

The device is built with an on-chip transceiver and a Serial Interface Engine (SIE) which simplifies the USB protocol handling by offloading the low-level USB protocol tasks from the main processor. This feature ensures efficient USB communication with minimal CPU overhead, allowing the main processor to focus on other critical tasks.

Integration is a key strength of the ISP1161A1BDFA. It includes multiple endpoints for both control and bulk data transfers, a dedicated DMA engine for high-speed data movement, and a configurable FIFO memory interface. These features make it highly adaptable to various system architectures and data throughput requirements.

For enhanced compatibility, the ISP1161A1BDFA supports both full-speed and low-speed USB devices when operating in host mode. It also includes built-in support for USB suspend/resume and remote wakeup features, which are critical for power management and battery-powered applications.

The ISP1161A1BDFA is housed in a compact package, making it ideal for space-constrained applications such as portable devices, embedded systems, and consumer electronics. Its robust design and comprehensive feature set make it a reliable choice for designers looking to integrate USB functionality into their products with minimal development effort.

Overall, the ISP1161A1BDFA from STMicroelectronics is a versatile and efficient solution for adding USB capabilities to a broad array of electronic devices, ensuring connectivity and ease of use in today's interconnected world.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8288 $61.8016
16+ $7.2442 $115.9072
25+ $7.0178 $175.4450
35+ $6.7914 $237.6990
44+ $6.5650 $288.8600
59+ $5.8859 $347.2681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess