EN
  • EN
  • DE

ITA25B1

Part No ITA25B1
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description BIDIRECTIONAL TRANSILTM ARRAY FOR DATALINE PROTECTION | TVS DIODE 24V 38V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Zener
Bidirectional Channels 5
Voltage - Reverse Standoff 24V
Voltage - Breakdown (Minimum) 25V
Voltage - Clamping (Maximum) at Ipp 38V
Current - Peak Pulse (10/1000μs) 25A (8/20μs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 300pF at 1MHz
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ITA25B
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1190861-ITA25B1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ITA25B1 CAD Model

Description

The ITA25B1 is a cutting-edge semiconductor device designed and manufactured by STMicroelectronics, a global leader in electronics and semiconductor production. This product is part of their extensive portfolio of integrated circuits and is specifically tailored to meet the demands of modern electronic applications.

Key Features

  • High Integration: The ITA25B1 is an integrated circuit that combines multiple functionalities into a single chip, which helps in reducing the overall system complexity and footprint.
  • Power Efficiency: This device is engineered for optimal power consumption, making it suitable for power-sensitive applications.
  • Robust Performance: STMicroelectronics has designed the ITA25B1 to deliver consistent performance even under varying operational conditions, ensuring reliability for critical applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the ITA25B1 provides enhanced features and capabilities that can significantly improve the performance of electronic systems.

Applications

The versatility of the ITA25B1 allows it to be used across a wide array of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Consumer electronics
  • Communication infrastructure
  • Automotive electronics
  • Energy management solutions

Technical Specifications

The ITA25B1 is built to meet stringent industry standards and comes with a comprehensive set of technical specifications. Customers can expect:

  • High-speed signal processing capabilities
  • Durable construction for extended product lifecycle
  • Compatibility with various microcontroller interfaces
  • Support for multiple communication protocols

Quality and Support

STMicroelectronics is committed to providing not only high-quality products like the ITA25B1 but also excellent customer support. Users can access a wealth of resources including technical documentation, development tools, and a supportive community for troubleshooting and project development.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0874
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess